EN
  • EN
  • DE

LTC4150CMS#TRPBF

Part No LTC4150CMS#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description Gas Gauge Lead-Acid/Li-Ion/Li-Pol/NiCd/NiMH Automotive 10-Pin MSOP T/R / IC COUNTER/GAUGE GAS/BATT 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1 to 6
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 10-MSOP
Win Source Part Number 303443-LTC4150CMS#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LTC4150
Introduction Date July 21, 2003
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4150CMS#TRPBF CAD Model

Description

Linear Technology's LTC4150CMS#TRPBF Coulomb Counter IC

The LTC4150CMS#TRPBF is a sophisticated coulomb counter integrated circuit (IC) from Linear Technology, designed to provide precise battery monitoring solutions for various applications. This high-performance device is capable of measuring battery charge state in portable devices by monitoring bidirectional current flow over a wide voltage range.

Key Features

  • High Precision Monitoring: The LTC4150CMS#TRPBF offers high-accuracy current sensing, which is critical for applications requiring precise battery charge management and monitoring.
  • Bidirectional Operation: It can sense both charging and discharging activity, making it versatile for different types of battery-powered applications.
  • Wide Voltage Range: The device operates over a wide range of supply voltages, making it suitable for single-cell Li-Ion applications as well as multicell battery stacks.
  • Low Power Consumption: With its low quiescent current, the LTC4150CMS#TRPBF is optimized for portable applications where power efficiency is crucial.
  • Compact Package: Housed in a compact MSOP-10 package, it is an ideal choice for space-constrained designs.

Applications

The LTC4150CMS#TRPBF is an ideal choice for a variety of applications that require accurate battery charge and discharge monitoring, including:

  • Handheld Devices
  • Medical Instruments
  • Industrial Monitoring Systems
  • Battery Backup Systems
  • Electric Vehicles

Technical Specifications

The device features an I2C interface for data communication, allowing for integration with microcontrollers and processors. It also includes a 1% accurate voltage reference and an onboard charge pump to support a wide range of battery chemistries. The LTC4150CMS#TRPBF operates over a temperature range of -40°C to 85°C, ensuring reliable performance in various environmental conditions.

In summary, Linear Technology's LTC4150CMS#TRPBF is a high-precision, versatile, and power-efficient solution for battery monitoring in portable devices. Its ability to provide real-time battery charge and discharge data makes it a valuable component for the design of energy-conscious, reliable electronic products.

You May Also Be Interested in

Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5020
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2406
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,360 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess