EN
  • EN
  • DE

LTC6702HTS8#TRPBF

Part No LTC6702HTS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMP LOW VOLT TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 2
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Supply Voltage - Operating 1.7 V to 5.5 V
Voltage - Input Offset (Max) 3.5mV @ 3V
Current - Quiescent (Max) 32μA
CMRR, PSRR (Typ) 70dB CMRR, 65dB PSRR
Propagation Delay (Max) 450ns
Hysteresis 8.2mV
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TSOT-23-8
Win Source Part Number 115637-LTC6702HTS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6702HTS8#TRPBF CAD Model

Description

Product Overview: LTC6702HTS8#TRPBF

The LTC6702HTS8#TRPBF is a high-performance, low-power comparator from Linear Technology, renowned for its precision and durability. This tiny yet robust component is designed to operate over a wide supply voltage range, making it an ideal choice for a variety of applications, from industrial to automotive systems. Its compact TSOT-23 package ensures that it fits seamlessly into space-constrained designs, providing reliable performance without compromising on space.

Key Features

  • Wide Operating Voltage Range: The LTC6702HTS8#TRPBF can operate from 2.4V to 5.5V, accommodating a diverse range of power supplies and ensuring versatility across different applications.
  • Low Power Consumption: With its quiescent current of just 6µA, this comparator is an excellent choice for battery-powered and portable devices where power efficiency is critical.
  • Fast Propagation Delay: The device boasts a fast propagation delay of 60ns, providing quick response times which are essential for high-speed signal processing.
  • Internal Hysteresis: Built-in hysteresis improves noise immunity and ensures stable operation even in noisy environments.
  • Extended Temperature Range: The LTC6702HTS8#TRPBF is designed to withstand extreme temperatures, operating reliably from -40°C to 125°C.

Applications

The LTC6702HTS8#TRPBF is suitable for a wide array of applications, including but not limited to:

  • Battery monitoring systems
  • Threshold detectors and window comparators
  • Portable and wireless devices
  • Automotive electronics
  • Signal processing
  • Industrial control systems

Quality and Reliability

Linear Technology's commitment to quality ensures that the LTC6702HTS8#TRPBF meets the highest standards of reliability and performance. This product is available in a tape and reel package, designated by the #TRPBF suffix, which facilitates automated assembly and large-scale production. With its robust design and Linear Technology's reputation, the LTC6702HTS8#TRPBF is a trustworthy component for any design engineer looking to enhance their electronic systems.

You May Also Be Interested in

Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9666
Texas Instruments
VOLTAGE COMPARATOR-DUAL VER. OF / Comparator General Purpose Open-Drain, Rail-to-Rail 8-VSSOP
Lowest to $0.8336
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-SO
Need more? Email Us
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
Analog Devices Inc.
IC COMPARATOR 1 GEN PUR SC70-6 / Comparator General Purpose CMOS SC-70-6
Lowest to $7.3302

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,302 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess