EN
  • EN
  • DE

LTC6655CHLS8-5#PBF

Part No LTC6655CHLS8-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8CLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tray
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 5mA
Tolerance ±0.05%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 0.25ppmp-p
Voltage - Input 5.5 V to 13.2 V
Operating Supply Current 7.5mA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-CLCC (5x5)
Win Source Part Number 1064039-LTC6655CHLS8-5#PBF
Popularity Medium
Supply and Demand Status Balance
Quantity per package 576
Ultra Librarian 3D Model Ultra Librarian LTC6655CHLS8-5#PBF CAD Model

Description

Linear Technology's LTC6655CHLS8-5#PBF Low Noise Voltage Reference

The LTC6655CHLS8-5#PBF is a high-precision, low-noise, low-drift voltage reference from Linear Technology, a brand renowned for its robust and high-quality electronic components. This particular model is engineered to provide a stable and reliable reference voltage of 5V, making it an ideal choice for precision data converters, portable instrumentation, and high-resolution data acquisition systems.

One of the standout features of the LTC6655CHLS8-5#PBF is its exceptionally low noise output, which is crucial for applications where signal integrity is paramount. With a noise level of just 0.25ppm/√Hz (typical at 0.1Hz to 10Hz), this voltage reference ensures that the precision of the analog signal is maintained, resulting in more accurate readings and better overall system performance.

The device also boasts impressive long-term stability and low temperature coefficient, which means it can maintain its accuracy over time and across varying temperatures. This is particularly important for applications that are sensitive to environmental changes or require long-term reliability without constant recalibration.

Designed with a hermetically sealed, 8-lead LS8 package, the LTC6655CHLS8-5#PBF is built to withstand harsh conditions and is suitable for demanding industrial environments. The package also ensures that the internal circuits are protected from moisture and other contaminants that could otherwise affect the device's performance.

Another advantage of the LTC6655CHLS8-5#PBF is its ability to source or sink up to 10mA of output current, providing flexibility in a variety of circuit configurations. The device also features a wide operating temperature range from -40°C to 125°C, allowing it to function reliably in extreme temperature environments.

For designers seeking a robust and high-performance voltage reference, the LTC6655CHLS8-5#PBF is an excellent choice. Its precision and stability are matched by its ease of use, making it a go-to component for applications requiring the highest degree of accuracy.

In summary, the LTC6655CHLS8-5#PBF from Linear Technology is a top-tier voltage reference that delivers on performance, reliability, and durability, making it a valuable addition to any precision electronic system.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.3740 $76.7480
4+ $31.4863 $125.9452
5+ $30.5024 $152.5120
7+ $29.5184 $206.6288
9+ $28.5345 $256.8105
12+ $25.5827 $306.9924
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,460 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess