EN
  • EN
  • DE

LTC6652BHMS8-1.25#PBF

Part No LTC6652BHMS8-1.25#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 1.25V 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.25V
Output Current 5mA
Tolerance ±0.1%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 2.4ppmp-p
Voltage - Input 2.7 V to 13.2 V
Operating Supply Current 560μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 144283-LTC6652BHMS8-1.25#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6652BHMS8-1.25#PBF CAD Model

Description

LTC6652BHMS8-1.25#PBF - Low Drift, Low Noise, Precision Voltage Reference

The LTC6652BHMS8-1.25#PBF is a state-of-the-art series voltage reference from Linear Technology, renowned for its high accuracy and stability. This precision voltage reference is designed to deliver a fixed 1.25V output with a remarkable degree of precision, making it an ideal choice for high-resolution analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive electronic applications where voltage accuracy is paramount.

One of the key features of this product is its low output noise, which stands at just 1.5ppm/√Hz (0.1Hz to 10Hz), ensuring that signal integrity is maintained even in noise-sensitive applications. Alongside this, the LTC6652BHMS8-1.25#PBF boasts an impressive long-term stability and a very low temperature coefficient, typically 2ppm/°C, which means that users can rely on consistent performance over a wide range of temperatures.

The device is housed in an MSOP-8 package, which is both compact and robust, lending itself to space-constrained applications while providing excellent thermal performance. Its wide operating range, from -40°C to 125°C, allows it to be used in various environments and applications without compromising on reliability or accuracy.

Another notable feature of the LTC6652BHMS8-1.25#PBF is its low dropout voltage, which enhances its versatility by allowing operation with a minimal difference between the input and output voltages. This low dropout characteristic is particularly beneficial in battery-powered devices, where power efficiency is critical.

Additionally, the LTC6652BHMS8-1.25#PBF offers a high output current capability, which means it can supply up to 10mA of output current while maintaining its precision voltage level. This makes it suitable for not only reference applications but also for powering low current devices directly.

With its high precision, low noise, and excellent stability, the LTC6652BHMS8-1.25#PBF from Linear Technology is a top-tier choice for engineers and designers looking to enhance the performance of their electronic systems. Whether for industrial, automotive, or communication applications, this voltage reference provides the reliability and precision needed for the most demanding of tasks.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1337 $57.0696
18+ $5.8533 $105.3594
27+ $5.6704 $153.1008
37+ $5.4875 $203.0375
48+ $5.3045 $254.6160
64+ $4.7558 $304.3712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,734 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess