EN
  • EN
  • DE

LTC6652BHLS8-2.5#PBF

Part No LTC6652BHLS8-2.5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description V-Ref Precision 2.5V 5mA Automotive 8-Pin CLCC Tray / IC VREF SERIES 2.5V 8CLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tray
Reference Type Series
Output Type Fixed
Output Voltage 2.5V
Output Current 5mA
Tolerance ±0.1%
Temperature Coefficient 8ppm/°C
Noise - 0.1Hz to 10Hz 2.1ppmp-p
Voltage - Input 2.8 V ~ 13.2 V
Operating Supply Current 560μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-CLCC
Manufacturer Package 8-CLCC (5x5)
Win Source Part Number 784371-LTC6652BHLS8-2.5#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6652
Introduction Date October 26, 2007
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6652BHLS8-2.5#PBF CAD Model

Description

Product Overview: LTC6652BHLS8-2.5#PBF

The LTC6652BHLS8-2.5#PBF is a high-precision, low-drift voltage reference from Linear Technology, designed to offer a stable and reliable reference voltage for high-resolution analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuit applications. This component is particularly well-suited for demanding environments where temperature variations and power supply fluctuations are concerns.

Key Features

  • Reference Voltage: 2.5V with high accuracy and low drift, ensuring a stable reference point for precision circuits.
  • Temperature Stability: Outstanding temperature coefficient, typically 2ppm/°C max, which allows for consistent performance over a wide temperature range.
  • Low Noise: Provides a low noise output, which is critical for high-resolution measurement systems, with a 0.1Hz to 10Hz noise level of just 1.5ppm peak-to-peak.
  • Long-Term Stability: Excellent long-term stability of less than 30ppm typical drift after 1,000 hours, ensuring the reference voltage remains consistent over time.
  • Supply Voltage Range: Wide supply range from 2.7V to 5.5V, allowing for flexible usage in various circuit designs.
  • Output Current: Capable of sourcing up to 5mA and sinking up to 5mA, providing sufficient current for most reference applications.
  • Package: Housed in a compact 8-lead LS8 package, which is suitable for space-constrained applications.

Applications

The LTC6652BHLS8-2.5#PBF is ideal for high-precision instrumentation, medical equipment, and industrial automation systems where accuracy and stability are paramount. Its robust design also makes it a suitable choice for automotive electronics, battery-powered devices, and portable test equipment.

Quality and Reliability

Linear Technology's commitment to quality ensures that the LTC6652BHLS8-2.5#PBF voltage reference meets stringent industry standards for reliability and performance. The device is also RoHS compliant, making it an environmentally friendly choice for modern electronic designs.

In summary, the LTC6652BHLS8-2.5#PBF from Linear Technology is a premium solution for designers who require a precise and stable voltage reference in their electronic systems. Its combination of low drift, low noise, and high accuracy makes it an indispensable component for precision analog applications.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5125 $62.5625
12+ $10.2667 $123.2004
18+ $9.9459 $179.0262
24+ $9.6251 $231.0024
32+ $9.3042 $297.7344
42+ $8.3416 $350.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess