EN
  • EN
  • DE

LTC6601IUF-1#PBF

Part No LTC6601IUF-1#PBF
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description Active Filter Single Low Pass 2nd Order 28MHz 20-Pin QFN EP Tube / IC DRVR FILTER/ADC LN 20-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Frequency - Cutoff or Center 28Mhz
Number of Filters 3
Filter Order 2nd
Operating Supply Voltage 2.7 V ~ 5.25 V
Mounting SMD
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN (4x4)
Win Source Part Number 784358-LTC6601IUF-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6601-1
Introduction Date November 11, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6601IUF-1#PBF CAD Model

Description

Linear Technology LTC6601IUF-1#PBF

The LTC6601IUF-1#PBF is a high-performance, dual matched filter and differential amplifier designed by Linear Technology, which is renowned for its precision and quality in the field of analog integrated circuits. This product is specifically engineered to cater to the demanding needs of communication infrastructure, medical equipment, and industrial applications where signal integrity and accuracy are paramount.

Key Features

  • Frequency Range: The LTC6601IUF-1#PBF operates over a wide frequency range, making it suitable for a variety of signal processing tasks.
  • Matching Characteristics: It offers exceptional matching characteristics between channels, which is crucial for applications requiring high levels of signal symmetry and balance.
  • Low Noise: With its low noise performance, the LTC6601IUF-1#PBF ensures that signal integrity is maintained, even in environments where background noise could be an issue.
  • High Linearity: The high linearity of this component guarantees minimal distortion, which is essential for maintaining the fidelity of the original signal.
  • Adjustable Gain: The gain of the LTC6601IUF-1#PBF can be adjusted, providing flexibility and control over signal amplification.
  • Differential Outputs: Differential outputs are provided, which is beneficial for rejecting common-mode noise and improving signal quality.
  • Compact Package: Housed in a compact QFN package, the LTC6601IUF-1#PBF saves valuable board space without compromising performance.

Applications

The LTC6601IUF-1#PBF is ideal for a wide range of applications, including:

  • Wireless and Wired Broadband Communication
  • Base Station Infrastructure
  • Medical Imaging Systems
  • Industrial Instrumentation
  • High-speed Data Acquisition Systems

Quality and Reliability

Linear Technology's LTC6601IUF-1#PBF is built to meet the highest standards of quality and reliability. It is designed to perform under stringent conditions, ensuring consistent operation and longevity in critical applications. The part number suffix 'PBF' indicates lead-free, RoHS-compliant packaging, reflecting Linear Technology's commitment to environmental responsibility.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $3.5867
Analog Devices Inc.
CONTINUOUS TIME FILTER
Need more? Email Us
Maxim Integrated
LOWPASS, BUTTERWORTH FILTER
Lowest to $5.5901
Maxim Integrated
8TH-ORDER, LOWPASS, SWITCHED-CAP
Lowest to $16.9566
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $41.4241
Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6815 $53.4075
12+ $8.7643 $105.1716
18+ $8.4904 $152.8272
25+ $8.2166 $205.4150
32+ $7.9427 $254.1664
43+ $7.1210 $306.2030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,358 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess