EN
  • EN
  • DE

LTC6410IUD-6#PBF

Part No LTC6410IUD-6#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SP Amp DIFF AMP Single 5.25V 16-Pin QFN EP Tube / IC OPAMP DIFF 1.4GHZ 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Differential
Number of Circuits 1
Output Type Differential
SR - Slew Rate 1500 V/μs
-3db Bandwidth 1.4GHz
Voltage - Input Offset 400μV
Operating Supply Current 125mA
Output Current per Channel 42mA
Dual Supply Voltage (±) 2.8 V ~ 5.5 V, ±1.4 V ~ 2.75 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-QFN-EP (3x3)
Win Source Part Number 784347-LTC6410IUD-6#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6410-6
Introduction Date October 02, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6410IUD-6#PBF CAD Model

Description

LTC6410IUD-6#PBF - High-Speed Differential Amplifier

The LTC6410IUD-6#PBF is a high-speed, low distortion, differential amplifier designed by Linear Technology to cater to a wide array of applications that require precise signal amplification with minimal distortion. This product is ideal for driving high-speed analog-to-digital converters (ADCs) and is equally adept at buffering high-speed digital-to-analog converters (DACs).

With an impressive bandwidth of 1.5GHz and a high slew rate of 4900V/µs, the LTC6410IUD-6#PBF ensures that signals are amplified rapidly and accurately, making it a perfect fit for communication systems, imaging applications, and any other systems that demand a high dynamic range and fast response times.

One of the standout features of this differential amplifier is its low harmonic distortion, which allows it to maintain signal fidelity across a broad frequency range. This characteristic is particularly important in applications such as medical imaging and high-fidelity audio systems, where preserving the integrity of the original signal is paramount.

Key Features:

  • 1.5GHz -3dB Bandwidth
  • 4900V/µs Slew Rate
  • Low Harmonic Distortion
  • Adjustable Gain with External Resistors
  • Output Common-Mode Voltage Control
  • Single 3.3V to 5V Supply
  • Shutdown Pin for Power Conservation

The device operates on a single 3.3V to 5V supply, which allows for easy integration into existing systems without the need for multiple power supplies. Additionally, the LTC6410IUD-6#PBF comes with a shutdown pin that can be used to reduce power consumption when the amplifier is not in use, making it an energy-efficient choice for portable and battery-powered applications.

The LTC6410IUD-6#PBF is available in a 16-lead QFN package, which not only saves space on the PCB but also provides excellent thermal performance. The part number ends with 'PBF', indicating that it is lead-free and RoHS compliant, aligning with current environmental standards for electronic components.

In summary, the LTC6410IUD-6#PBF from Linear Technology is a versatile, high-speed differential amplifier that offers a blend of performance, power efficiency, and design flexibility, making it an excellent choice for a wide range of demanding applications.

You May Also Be Interested in

Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.6539 $79.9617
6+ $21.8699 $131.2194
9+ $21.1862 $190.6758
12+ $20.5024 $246.0288
15+ $19.8198 $297.2970
20+ $17.7697 $355.3940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess