EN
  • EN
  • DE

LTC6409CUDB#PBF

Part No LTC6409CUDB#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Differential Amplifier QFN-10, LTC6409CUDB#PBF, Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 10 GHz
Case / Package QFN
Input Offset Voltage (Vos) 300 µV
Max Operating Temperature 70 °C
Max Supply Voltage 5.25 V
Min Operating Temperature 0 °C
Min Supply Voltage 2.7 V
Nominal Gain Bandwidth Product 10 GHz
Number of Amplifiers 1
Number of Channels 1
Number of Pins 10
Output Current 95 mA
REACH SVHC No SVHC
RoHS Compliant
Slew Rate 3300 V/µs
Win Source Part Number 1229339-LTC6409CUDB#PBF
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6409CUDB#PBF CAD Model

Description

LTC6409CUDB#PBF - High-Speed Differential Amplifier

The LTC6409CUDB#PBF is a high-speed, low distortion, differential amplifier from Linear Technology, designed to cater to the demanding requirements of modern data acquisition and signal processing applications. This product is an ideal choice for driving high-performance analog-to-digital converters (ADCs) or as a differential amplifier with a fixed gain of 10dB.

With its ultra-low input noise and low harmonic distortion, the LTC6409CUDB#PBF ensures high-fidelity signal amplification, making it suitable for communication systems, imaging applications, and any other system that requires precise signal conditioning. The device operates over a wide frequency range, providing a -3dB bandwidth of 10GHz, which allows it to support high-speed signals without significant attenuation or phase distortion.

The LTC6409CUDB#PBF boasts a slew rate of 8900V/µs, enabling it to handle rapid changes in the input signal without lag, thus preserving the integrity of the waveform. This feature, combined with the device's low input voltage noise of 1.1nV/√Hz and low harmonic distortion, makes it an excellent choice for applications that require high dynamic range and linearity.

Designed for versatility, the LTC6409CUDB#PBF can operate with single-ended or differential inputs, providing designers with flexibility in system configuration. The device also features an output common-mode voltage that is adjustable by the user, making it compatible with various ADC input ranges.

For ease of integration into various systems, the LTC6409CUDB#PBF comes in a compact, 3mm x 2mm, 10-lead DFN package. The small footprint allows for high-density circuit designs without sacrificing performance. Additionally, it operates over a wide supply voltage range from 2.7V to 5.25V, accommodating various power supply standards and making it suitable for portable and battery-powered applications.

With its exceptional performance and versatility, the LTC6409CUDB#PBF is an excellent choice for designers looking for a high-speed differential amplifier that can deliver pristine signal amplification across a broad range of applications.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5000 $58.5000
7+ $16.0000 $112.0000
10+ $15.5000 $155.0000
14+ $15.0000 $210.0000
18+ $14.5000 $261.0000
24+ $13.0000 $312.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess