EN
  • EN
  • DE

LTC6406IUD#TRPBF

Part No LTC6406IUD#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Special Purpose
Description SP Amp DIFF AMP Single R-R I/P 3.5V Automotive 16-Pin QFN EP T/R / IC DIFF AMP/DRIVER R-R 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type ADC Driver
Applications Data Acquisition
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-QFN-EP (3x3)
Win Source Part Number 784345-LTC6406IUD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6406
Introduction Date August 02, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6406IUD#TRPBF CAD Model

Description

LTC6406IUD#TRPBF - High-Speed Differential Amplifier

The LTC6406IUD#TRPBF is a high-performance, fully differential amplifier designed by Linear Technology, now part of Analog Devices, to address the stringent requirements of fast and precise signal conditioning in modern communication, imaging, and instrumentation systems. This device is particularly well-suited for driving high-speed analog-to-digital converters (ADCs) with its exceptional linearity and low noise characteristics.

Featuring a wide bandwidth of 1.8GHz and a high slew rate of 890V/µs, the LTC6406IUD#TRPBF ensures that signals are amplified with minimal distortion, making it an ideal choice for applications such as IF and baseband amplification, differential ADC drivers, and high-speed data acquisition systems. Its low harmonic distortion and low input-referred noise preserve the integrity of the original signal, which is crucial for high-fidelity applications.

One of the key advantages of the LTC6406IUD#TRPBF is its differential output, which allows for the reduction of common-mode noise and enhances signal integrity, especially in environments with high electromagnetic interference (EMI). The device operates with a supply voltage range from 2.85V to 5.25V, making it versatile for various system designs.

The LTC6406IUD#TRPBF also boasts an excellent output common-mode voltage control, which simplifies the interfacing with differential input ADCs by allowing the user to set the output common-mode voltage to match the ADC's input requirements. This feature, combined with its high input impedance, makes it easy to use in a wide array of applications without the need for external components.

For robustness in harsh environments, the product is specified over the industrial temperature range of -40°C to 85°C. It comes in a compact 16-lead QFN package, which is highly suitable for space-constrained applications while providing excellent thermal performance.

Linear Technology's commitment to quality ensures that the LTC6406IUD#TRPBF meets high standards of performance and reliability, making it a trusted choice for engineers and designers looking for a differential amplifier that delivers speed, precision, and stability.

Whether you are designing a high-speed communication system, a precise medical imaging device, or a sophisticated instrumentation platform, the LTC6406IUD#TRPBF stands out as a high-quality component that will enhance your product's performance.

You May Also Be Interested in

MACOM Technology Solutions
IC POSTAMPLIFIER 16SOIC
Need more? Email Us
Analog Devices Inc.
IC ISOLATOR 16QSOP
Lowest to $6.3099
Texas Instruments
IC AMP COMP 8VSSOP
Need more? Email Us
Texas Instruments
LOW-NOISE, WIDE-BANDWIDTH, FULLY
Lowest to $10.1866
MACOM Technology Solutions
60W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 8DIP
Lowest to $14.5523
MACOM Technology Solutions
IC LIMITING AMP 2.125GBPS 16QFN
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 16BCC
Need more? Email Us
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $762.6000 $762.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess