Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type ADC Driver
Applications Data Acquisition
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-QFN-EP (3x3)
Win Source Part Number 784344-LTC6406CUD#TRPBF
Family Name LTC6406
Introduction Date August 02, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC6406CUD#TRPBF CAD Model

Description

LTC6406CUD#TRPBF - High Speed, Low Distortion, Differential ADC Driver

The LTC6406CUD#TRPBF is a high-performance, fully differential ADC (Analog-to-Digital Converter) driver from Linear Technology, designed to interface with high-speed ADCs. It is an ideal choice for applications that demand low distortion, high linearity, and wide dynamic range. The device is specifically engineered to drive 16- to 18-bit ADCs with excellent AC and DC performance.

With a -3dB bandwidth of 1.8GHz and a slew rate of 1800V/µs, the LTC6406CUD#TRPBF is capable of handling high-speed signals with ease. It has a low harmonic distortion that ensures the integrity of the signal is maintained, making it perfect for demanding applications such as medical imaging, communications systems, and high-speed data acquisition.

The LTC6406CUD#TRPBF features a low input-referred noise of 1.1nV/√Hz and a low distortion of -88dBc at 10MHz, which contribute to its ability to deliver clear, precise signal processing. Its differential inputs and outputs allow for the rejection of common-mode noise, improving signal quality and system performance.

This ADC driver operates with a supply voltage range of 2.7V to 5.25V, making it versatile for various system designs. It also offers an output common-mode voltage that is adjustable with a single external pin, giving designers the flexibility to match the input of the ADC being used.

The LTC6406CUD#TRPBF comes in a compact 16-lead QFN package, which is suitable for space-constrained applications. Its lead-free and RoHS-compliant design makes it an environmentally friendly option for modern electronic systems.

Overall, the LTC6406CUD#TRPBF is a robust and reliable choice for system designers who require a high-speed ADC driver that does not compromise on signal integrity. Its combination of speed, precision, and low distortion make it a standout component for precision signal processing applications.

You May Also Be Interested in

Analog Devices Inc.
IC AMP COMP REF 8MSOP / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-MSOP
Lowest to $7.6775
ECAD model for LT6108AIMS8-1#PBF
Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $7.1576
ECAD model for MAX4375FESD+
Microchip Technology
IC LIMITING AMP 16QFN
Need more? Email Us
ECAD model for SY88063CLMG
Maxim Integrated
IC LIMITING AMP 10UMAX / Limiting Amplifier IC Optical Networks 10-uMAX-EP
Need more? Email Us
ECAD model for MAX3269CUB+T
ON Semiconductor
AGC AMPLIFIER
Need more? Email Us
ECAD model for LA7791T-MPB-E
Maxim Integrated
2.5G LOW POWER TIA WITH VPD RSSI
Need more? Email Us
ECAD model for MAX24011E/D+
Microchip Technology
IC LIMIT AMP 16MLF
Lowest to $101.7261
ECAD model for SY88149HLMG
Maxim Integrated
2.5GBPS, +3V TO +5.5V, WIDE DYNA
Need more? Email Us
ECAD model for MAX3864E/D
Maxim Integrated
1.25-2.5GBPS LIMITING AMPLIFIER / Limiting Amplifier IC Optical Networks 10-uMAX-EP
Need more? Email Us
ECAD model for MAX3765CUB

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $317.5573 $317.5573
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 680 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention