EN
  • EN
  • DE

LTC6404IUD-2#PBF

Part No LTC6404IUD-2#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Special Purpose
Description 600MHZ, LOW NOISE, AC PRECISION / ADC Driver IC Data Acquisition 16-QFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Special Purpose Amplifiers
Manufacturer Linear Technology
Packaging Bulk
Type ADC Driver
Applications Data Acquisition
Mounting Surface Mount
Case / Package 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number ANALINLTC6404IUD-2#PBF,2156-LTC6404IUD-2#PBF
Standard Package 1
Win Source Part Number 1320981-LTC6404IUD-2#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6404IUD-2#PBF CAD Model

Description

The LTC6404IUD-2#PBF is a cutting-edge, high-speed, low noise, fully differential amplifier/ADC driver designed by Linear Technology, which is renowned for its precision and performance in challenging applications. This product is specifically tailored for driving high-performance analog-to-digital converters (ADCs) and offers a robust feature set that makes it ideal for a wide range of applications, including medical imaging, communication systems, and industrial instrumentation.

Boasting an impressive slew rate and low harmonic distortion, the LTC6404IUD-2#PBF ensures the integrity and fidelity of the signal chain are maintained, even in the most demanding scenarios. Its fully differential design not only improves the signal-to-noise ratio but also minimizes the impact of common-mode noise, which is crucial for high-accuracy data acquisition systems.

The device operates over a wide supply voltage range and features rail-to-rail outputs, which enable it to interface seamlessly with a variety of ADCs and other downstream components. Additionally, the LTC6404IUD-2#PBF comes with an internal fixed gain setting, simplifying the design process and reducing the need for external gain-setting components.

Housed in a compact QFN package, the LTC6404IUD-2#PBF is designed for space-constrained environments without compromising performance. Its robust temperature range ensures reliable operation across diverse environmental conditions. The product's part number, LTC6404IUD-2#PBF, indicates that it is offered in a lead-free (Pb-free) finish, which aligns with modern environmental standards and regulations.

In summary, the LTC6404IUD-2#PBF from Linear Technology is an exceptional choice for engineers looking to enhance their system's performance with a high-speed, low-noise differential amplifier/ADC driver. Its integration of advanced features in a compact form factor makes it a versatile and indispensable component in precision signal processing applications.

You May Also Be Interested in

Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP / Variable Gain Amplifier IC Data Acquisition 8-PDIP
Lowest to $2.3359
Analog Devices Inc.
IC ADC DRIVER 16LFCSP / ADC Driver IC Data Acquisition 16-LFCSP (3x3)
Lowest to $4.2448
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Need more? Email Us
Texas Instruments
180 MHZ HIGH-PRECISION ADC DRIVE / ADC Driver IC Data Acquisition 8-SOIC
Lowest to $6.1327
Maxim Integrated
8 X 4 VIDEO XPOINT SWITCH / Amplifier IC Testing Equipment 40-PDIP
Need more? Email Us
NXP / Nexperia
BGA3031 - DOCSIS 3.0 PLUS UPSTRE / Amplifier IC CATV 20-HVQFN (5x5)
Need more? Email Us
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Lowest to $2.9617
Microchip Technology
IC POSTAMPLIFIER 16QFN / Postamplifier IC Optical Networks 16-QFN (3x3)
Lowest to $10.6332
Skyworks Solutions Inc.
IC OP AMP ISOLATION 16-SOIC / IC
Lowest to $13.9701

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6418 $58.2090
11+ $9.5523 $105.0753
17+ $9.2538 $157.3146
23+ $8.9553 $205.9719
29+ $8.6568 $251.0472
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess