EN
  • EN
  • DE

LTC6269IMS8E-10#PBF

Part No LTC6269IMS8E-10#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual Precision Amplifier R-R O/P ±2.625V/5.25V Automotive 8-Pin MSOP EP Tube / IC OPAMP 4GHZ SGL FET 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Output Type Rail-to-Rail
SR - Slew Rate 1500 V/μs
GBP - Gain Bandwidth Product 4GHz
Current - Input Bias 4pA
Voltage - Input Offset 200μV
Operating Supply Current 16.5mA
Output Current per Channel 90mA
Dual Supply Voltage (±) 3.1 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-EP
Win Source Part Number 784317-LTC6269IMS8E-10#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6269-10
Introduction Date April 01, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6269IMS8E-10#PBF CAD Model

Description

Product Overview: LTC6269IMS8E-10#PBF

The LTC6269IMS8E-10#PBF is a high-speed, ultra-low bias current, FET input operational amplifier from Linear Technology, a company renowned for its innovative and high-performance analog ICs. This op-amp is designed to cater to a range of applications that require precision and speed, such as medical instrumentation, photodiode amplifiers, and high-impedance sensor amplifiers.

Key Features

  • Ultra-Low Bias Current: The LTC6269IMS8E-10#PBF boasts an exceptionally low input bias current, typically 3fA, making it ideal for applications that are sensitive to input leakage currents.
  • High Speed: With a gain bandwidth product of 500MHz and a slew rate of 650V/μs, this op-amp is capable of handling high-frequency signals with ease.
  • Rail-to-Rail Output: The device features a rail-to-rail output stage, which allows for a wide dynamic range, especially beneficial in single-supply operations and when driving analog-to-digital converters (ADCs).
  • Power Efficiency: It operates with a supply voltage range from 3.1V to 5.25V and has a low quiescent current, making it suitable for battery-powered and portable applications.
  • Stability: The LTC6269IMS8E-10#PBF is stable with capacitive loads as large as 10pF without additional circuitry, ensuring reliable performance in various configurations.

Package and Quality

The LTC6269IMS8E-10#PBF comes in an MSOP-8 package, which is compact and suitable for space-constrained applications. It is designed to meet rigorous industry standards, ensuring high reliability and performance consistency.

Applications

This operational amplifier is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • High-precision data acquisition systems
  • Optical detection systems, such as photodiode amplifiers
  • Active filters and integrators
  • Fast transient response circuits
  • Portable instrumentation

With its combination of low power, high speed, and precision, the LTC6269IMS8E-10#PBF from Linear Technology is an excellent choice for designers looking to enhance the performance of their advanced electronic systems.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.1624 $52.3248
5+ $21.4666 $107.3330
8+ $20.7958 $166.3664
10+ $20.1249 $201.2490
13+ $19.4541 $252.9033
18+ $17.4416 $313.9488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,250 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess