EN
  • EN
  • DE

PKEAZN64AMLH

Part No PKEAZN64AMLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Kinetis E Series 64K Fla
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1085378-PKEAZN64AMLH
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PKEAZN64AMLH CAD Model

Description

The PKEAZN64AMLH is a robust microcontroller unit (MCU) from NXP Semiconductors, designed to cater to a wide range of automotive and industrial applications. This MCU is a part of NXP's Kinetis EA series, which is known for its high performance, energy efficiency, and reliability in harsh environments.

Key Features

  • Core: The PKEAZN64AMLH is built around an ARM Cortex-M0+ core, which operates at a frequency of up to 48 MHz, providing a balanced combination of efficiency and processing power.
  • Memory: It comes equipped with 64 KB of flash memory and 8 KB of RAM, ensuring sufficient space for complex applications and efficient data handling.
  • Timers and Control: Multiple timing and control features are included, such as a real-time clock, multiple-channel timer/pulse-width modulation (PWM) for accurate control, and an analog comparator for real-time signal evaluation.
  • Communication Interfaces: The MCU offers a variety of communication interfaces, including CAN, SPI, I2C, and UART, making it highly versatile for communication with other devices within a system.
  • Input/Output: It provides up to 52 general-purpose input/output (GPIO) pins, giving developers the flexibility to connect a wide array of sensors, actuators, and other peripherals.
  • Analog Features: The device includes an integrated 12-bit analog-to-digital converter (ADC) with up to 16 channels, enabling precise analog signal measurement.

Applications

The PKEAZN64AMLH MCU is ideal for automotive applications, such as body electronics, lighting, and motor control systems. It is also well-suited for industrial uses, including factory automation, HVAC systems, and energy management solutions.

Quality and Reliability

NXP's commitment to quality is evident in the PKEAZN64AMLH, which is designed to meet the stringent requirements of the automotive industry. It operates across an extended temperature range and is tested to withstand the rigors of the automotive and industrial environments.

Development Support

Developers can take advantage of NXP's comprehensive suite of development tools and software, including the MCUXpresso SDK and IDE, to streamline the development process and bring products to market faster. The PKEAZN64AMLH is supported by a range of development boards and kits, simplifying prototyping and testing.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9484 $65.6904
13+ $8.9834 $116.7842
20+ $8.7026 $174.0520
28+ $8.4220 $235.8160
36+ $8.1411 $293.0796
48+ $7.2989 $350.3472
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 175 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess