EN
  • EN
  • DE

LTC6253IMS#TRPBF

Part No LTC6253IMS#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 720MHZ RRO 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 280 V/μs
Gain Bandwidth Product (GBP) 720MHz
-3db Bandwidth 400MHz
Current - Input Bias 1.4μA
Voltage - Input Offset 100μV
Operating Supply Current 4.25mA
Channel Output Current 100mA
Supply Voltage - Operating 2.5 V to 5.25 V, ±1.25 V to 2.625 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 136546-LTC6253IMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6253IMS#TRPBF CAD Model

Description

LTC6253IMS#TRPBF High-Speed Operational Amplifier

The LTC6253IMS#TRPBF is a cutting-edge operational amplifier (op-amp) from Linear Technology, renowned for its high-speed performance and low power consumption. This op-amp is designed to meet the rigorous demands of modern precision electronics, making it an ideal choice for a wide range of applications, including active filtering, ADC driver circuits, and portable signal processing.

Encased in a compact MSOP-10 package, the LTC6253IMS#TRPBF boasts a rail-to-rail input and output range, which ensures maximum dynamic range in a variety of supply conditions. The device operates with a single supply voltage ranging from 2.5V to 5.25V, or a dual supply of ±1.25V to ±2.625V, providing flexibility for different power environments.

The LTC6253IMS#TRPBF features a high slew rate of 50V/µs and a gain bandwidth product of 6.5MHz, which allows it to handle fast signal transitions with ease, making it suitable for high-speed signal conditioning and data acquisition systems. Furthermore, its low input bias current of 1pA and low offset voltage of 0.45mV max ensure high accuracy in precision applications.

With a quiescent current of just 775µA per amplifier, the LTC6253IMS#TRPBF is optimized for power-sensitive applications, such as battery-powered devices and portable instrumentation. Its power-saving features do not compromise performance, providing designers with an excellent balance between power efficiency and operational excellence.

The device also includes over-the-temperature protection and is specified over the industrial temperature range of -40°C to 85°C. Its robust design and high reliability make it a preferred choice for industrial and automotive applications where temperature extremes and rugged performance are the norms.

In summary, the LTC6253IMS#TRPBF from Linear Technology is a versatile, high-speed operational amplifier that delivers exceptional performance with low power consumption. Its comprehensive features make it an excellent choice for engineers seeking to enhance the precision, speed, and efficiency of their electronic designs.

You May Also Be Interested in

3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
OPA892DR
Lowest to $7.8583
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.3806 $75.3806
2+ $61.8508 $123.7016
3+ $59.9180 $179.7540
4+ $57.9851 $231.9404
5+ $56.0523 $280.2615
6+ $50.2538 $301.5228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,290 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess