EN
  • EN
  • DE

LTC6242IDHC#TRPBF

Part No LTC6242IDHC#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Quad Low Noise Amplifier R-R O/P 6V Automotive 16-Pin DFN EP T/R / IC OPAMP GP 18MHZ RRO 16DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 10 V/μs
GBP - Gain Bandwidth Product 18MHz
Current - Input Bias 0.2pA
Voltage - Input Offset 100μV
Operating Supply Current 1.8mA
Output Current per Channel 30mA
Dual Supply Voltage (±) 2.8 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-WFDFN Exposed Pad
Manufacturer Package 16-DFN-EP (5x3)
Win Source Part Number 784281-LTC6242IDHC#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6242
Introduction Date June 24, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6242IDHC#TRPBF CAD Model

Description

Overview of LTC6242IDHC#TRPBF

The LTC6242IDHC#TRPBF is a high-performance, dual operational amplifier from Linear Technology, designed for applications requiring low noise, low power, and high speed. This precision op-amp is ideal for a wide range of applications including sensor interfaces, active filters, and fast amplifiers in data acquisition systems.

Key Features

  • Low Noise: The LTC6242IDHC#TRPBF boasts an ultra-low input noise voltage, making it perfect for applications where signal integrity is critical.
  • High Speed: With a gain bandwidth product of 18MHz and a slew rate of 18V/µs, this op-amp can handle fast signal changes, ensuring accurate signal processing in high-speed systems.
  • Low Power Consumption: Despite its high-speed capabilities, the LTC6242IDHC#TRPBF remains power-efficient, with a low supply current that is ideal for battery-powered devices.
  • Rail-to-Rail Output: The output can swing rail-to-rail, which maximizes the dynamic range in single or split supply applications.
  • Wide Supply Range: It operates with a supply voltage range from 2.8V to 11V, accommodating various application requirements.
  • Stable with Capacitive Loads: The design ensures stability even with capacitive loads, which is critical for maintaining signal fidelity.

Applications

The LTC6242IDHC#TRPBF is versatile and can be used in a multitude of electronic circuits. It is particularly well-suited for:

  • ADC Buffer Amplifiers
  • Active Filters
  • Signal Conditioning
  • Medical Instrumentation
  • Audio Applications
  • Driving A/D Converters

Package and Quality

The LTC6242IDHC#TRPBF comes in a compact DHC package, which is designed for surface-mount technology, allowing for efficient use of PCB space. Linear Technology ensures high-quality manufacturing with rigorous testing, and the product is available in tape and reel packaging, making it suitable for automated assembly processes.

Whether you're designing a sophisticated audio system, a sensitive medical device, or a high-speed data acquisition module, the LTC6242IDHC#TRPBF from Linear Technology provides the performance and reliability needed to deliver superior results.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6688 $50.7072
46+ $2.1898 $100.7308
71+ $2.1214 $150.6194
98+ $2.0530 $201.1940
126+ $1.9845 $250.0470
169+ $1.7792 $300.6848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess