EN
  • EN
  • DE

LTC6241IDD#PBF

Part No LTC6241IDD#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual Low Noise Amplifier R-R O/P 6V Automotive 8-Pin DFN EP Tube / IC OPAMP GP 18MHZ RRO 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 10 V/μs
GBP - Gain Bandwidth Product 18MHz
Current - Input Bias 0.2pA
Voltage - Input Offset 100μV
Operating Supply Current 1.8mA
Output Current per Channel 30mA
Dual Supply Voltage (±) 2.8 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 784272-LTC6241IDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6241
Introduction Date June 24, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC6241IDD#PBF CAD Model

Description

LTC6241IDD#PBF High Speed, Low Noise, Low Power, Dual Op Amp

The LTC6241IDD#PBF is a superior performance dual operational amplifier (op amp) from Linear Technology, now part of Analog Devices, designed to meet the requirements of high speed and low noise applications while maintaining low power consumption. This product is well-suited for a variety of applications including A/D buffer, active filters, and fast amplifiers in data acquisition systems, medical instruments, and other signal processing devices.

Key Features:

  • High Speed: The LTC6241IDD#PBF boasts a gain-bandwidth product of 18MHz and a slew rate of 18V/µs, enabling it to handle high-speed signals with ease.
  • Low Noise: With its low input noise voltage of 1nV/√Hz and low input bias current, it ensures precision and accuracy in sensitive applications.
  • Low Power: The device operates with a supply current of just 1mA per amplifier, making it an excellent choice for battery-powered and portable applications where power efficiency is critical.
  • Rail-to-Rail Output: The output stage can swing within millivolts of the supply rails, maximizing the dynamic range in single or split supply operations.
  • Wide Supply Range: It can operate from a supply voltage range of 2.7V to 11V, or ±2.7V to ±5.5V for split supplies, providing versatility across different power environments.
  • Low Offset Voltage: The op amp features a low input offset voltage, which minimizes error in high precision applications.
  • Thermal Shutdown: Integrated thermal shutdown protection ensures reliability and longevity of the device under extreme operating conditions.

Package and Temperature Range:

The LTC6241IDD#PBF comes in a compact 8-lead DFN package, which is well-suited for space-constrained applications. It is specified for operation from -40°C to 85°C, accommodating a wide range of environmental conditions.

Applications:

With its combination of speed, precision, and low power consumption, the LTC6241IDD#PBF is an excellent choice for professional grade electronics where performance cannot be compromised. It is particularly useful in portable instrumentation, battery-powered applications, and any circuit requiring high performance with stringent power budgets.

Overall, the LTC6241IDD#PBF from Linear Technology is a robust and versatile dual op amp that offers engineers the ability to design high-performance systems without sacrificing power efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6617 $58.6468
9+ $12.0301 $108.2709
13+ $11.6542 $151.5046
18+ $11.2782 $203.0076
23+ $10.9023 $250.7529
31+ $9.7745 $303.0095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,120 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess