EN
  • EN
  • DE

LTC6102HMS8

Part No LTC6102HMS8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURRENT SENSE 1 CIRCUIT 8MSOP / Current Sense Amplifier 1 Circuit 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Linear Technology
Series -
Package Bulk
Product Status Active
Amplifier Type Current Sense
Number of Circuits 1
Output Type -
Slew Rate -
Gain Bandwidth Product 200 kHz
Current - Input Bias 60 pA
Voltage - Input Offset 5 µV
Current - Supply 420µA
Current - Output / Channel 1 mA
Voltage - Supply Span (Min) 4 V
Voltage - Supply Span (Max) 60 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1378985-LTC6102HMS8
Ultra Librarian 3D Model Ultra Librarian LTC6102HMS8 CAD Model

Description

The LTC6102HMS8 is a versatile high side current sense amplifier designed by Linear Technology, a brand of Analog Devices, to address the need for accurate and reliable current monitoring in a variety of applications. This precision amplifier is capable of monitoring current via the voltage drop across a shunt resistor, enabling the detection of both DC and AC currents along with complex waveforms.

Key Features

  • High Side Measurement: The LTC6102HMS8 measures the current flowing through a shunt resistor located in the high side of the circuit, allowing for the detection of load currents without interfering with the ground path.
  • Wide Input Common Mode Range: This device operates with a common mode voltage range from 4V up to 60V, making it suitable for a broad range of applications, including those with high-side voltages.
  • High Accuracy: With a typical input offset voltage of just 170μV and an input bias current of 170nA, the LTC6102HMS8 ensures precise current measurement, which is critical for system performance and efficiency.
  • Low Power Consumption: The device features a quiescent current of 100μA (typical), which minimizes power loss and makes it ideal for power-sensitive applications.
  • Multiple Gain Options: It offers selectable gain settings, which can be configured via external resistors, providing flexibility and precision for different current ranges.

Applications

The LTC6102HMS8 is suitable for a wide array of applications, including:

  • Automotive battery monitoring
  • Power management systems
  • Portable equipment
  • Industrial and process control systems
  • Telecommunications infrastructure

Package and Reliability

The LTC6102HMS8 comes in an MSOP-8 package, which is compact and suitable for space-constrained applications. Its robust design ensures reliable operation even in harsh environments, making it a preferred choice for industrial and automotive applications where temperature extremes and high levels of electrical noise are common.

Conclusion

Overall, the LTC6102HMS8 from Linear Technology is a high-performance, reliable solution for current sensing applications that require high accuracy, wide input voltage range, and low power consumption. Its versatility and robustness make it an excellent choice for designers looking to implement precise current monitoring in their systems.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8945 $55.1560
18+ $5.6571 $101.8278
28+ $5.4803 $153.4484
38+ $5.3035 $201.5330
49+ $5.1267 $251.2083
66+ $4.5964 $303.3624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,049 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess