EN
  • EN
  • DE

LTC6102APCDDPBF

Part No LTC6102APCDDPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LTC6102APCDD#PBF Lt
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 8
Win Source Part Number 991664-LTC6102APCDDPBF
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC6102APCDDPBF CAD Model

Description

Linear Technology's LTC6102APCDDPBF High Side Current Sense Amplifier

The LTC6102APCDDPBF is a precision high side current sense amplifier designed by Linear Technology to offer a robust and accurate solution for current measurement applications. This advanced component is housed in a compact 6-lead DFN package, making it suitable for space-constrained applications while providing excellent performance in a variety of systems.

This current sense amplifier is capable of monitoring input differential voltage from a few millivolts to as high as 100V above ground, ensuring versatility across a broad spectrum of supply voltages. The LTC6102APCDDPBF operates with a supply voltage range from 4V to 60V, which allows it to be used in both low and high voltage systems, including automotive, industrial, and communication platforms.

One of the key features of the LTC6102APCDDPBF is its precision. With an input offset voltage of just 250µV and an input bias current of 170nA, this device provides accurate current measurement even in low current scenarios. This makes it an ideal choice for portable and battery-powered applications where power efficiency and accuracy are critical.

The device also boasts a high gain accuracy of 0.3% (max) and a gain temperature coefficient of merely 50ppm/°C, which guarantees consistent performance over a wide temperature range. This stability is crucial for reliable operation in environments with fluctuating temperatures.

Furthermore, the LTC6102APCDDPBF has a fast response time, which allows it to react quickly to changes in the current flow. This is particularly important in systems that require fast fault detection and protection mechanisms, such as over-current and short-circuit conditions.

Designed with safety in mind, the LTC6102APCDDPBF includes a fault flag that alerts the system to potential issues, enhancing system reliability. Its robust design ensures that it can withstand electrostatic discharge and it is specified for operation from -40°C to 125°C, catering to a broad range of environmental conditions.

Overall, the LTC6102APCDDPBF from Linear Technology is a high-performance, reliable, and versatile current sense amplifier that is well-suited for a wide array of applications where precise current monitoring is essential.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess