EN
  • EN
  • DE

LTC6084HMS8#TRPBF

Part No LTC6084HMS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1.5MHZ RRO 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.5 V/μs
Gain Bandwidth Product (GBP) 1.5MHz
Current - Input Bias 1pA
Voltage - Input Offset 300μV
Operating Supply Current 110μA
Channel Output Current 12.5mA
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1063814-LTC6084HMS8#TRPBF
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LTC6084HMS8#TRPBF CAD Model

Description

LTC6084HMS8#TRPBF High Precision Operational Amplifier

The LTC6084HMS8#TRPBF is a high-performance, precision operational amplifier from Linear Technology, designed to offer a perfect blend of accuracy and ease of use in a variety of applications. This op-amp is characterized by its low offset voltage, low input bias current, and low noise, making it an excellent choice for high-resolution data acquisition systems, medical instrumentation, and other precision analog circuits.

Key Features:

  • Low Offset Voltage: The LTC6084 offers a low input offset voltage, which significantly reduces the error in signal processing applications, leading to more accurate readings and measurements.
  • Low Noise: With its exceptionally low noise density, this op-amp maintains signal integrity, making it ideal for sensitive applications such as audio amplification and sensor signal conditioning.
  • Rail-to-Rail Output: The rail-to-rail output stage of the LTC6084 allows for a wide dynamic range, which is particularly useful when operating with single or split supplies.
  • Low Input Bias Current: The device features a very low input bias current, which is critical for high-impedance sensor applications and precision integrators.
  • Wide Supply Range: It operates with a supply voltage range from 2.7V to 5.5V, accommodating a variety of power supply configurations.
  • Extended Temperature Range: The LTC6084 is designed to perform reliably over an extended temperature range, making it suitable for industrial and automotive environments.

Package and Quality:

The LTC6084HMS8#TRPBF comes in an MSOP-8 package, which is compact and ideal for space-constrained applications. The package is designed to ensure a reliable connection to the circuit board and to facilitate efficient heat dissipation. The product is also RoHS compliant, adhering to strict environmental standards regarding the restriction of hazardous substances.

Applications:

This operational amplifier is versatile and can be used in a variety of applications, including:

  • Precision Instrumentation
  • Data Conversion Systems
  • Active Filters
  • Buffer Amplifiers
  • Medical Devices
  • Test and Measurement Equipment

Overall, the LTC6084HMS8#TRPBF from Linear Technology is a robust and precise op-amp that offers designers a reliable solution for demanding applications where accuracy and stability are paramount.

You May Also Be Interested in

Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5216 $52.1728
19+ $5.3510 $101.6690
29+ $5.1838 $150.3302
40+ $5.0166 $200.6640
52+ $4.8494 $252.1688
70+ $4.3477 $304.3390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess