EN
  • EN
  • DE

LTC5508ESC6#TRPBF

Part No LTC5508ESC6#TRPBF
Manufacturer Linear Technology
Catalog RF Detectors
Description IC RF POWER DETECTOR SC-70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Frequency 300MHz to 7GHz
RF Type General Purpose
Input Range -32dBm to 12dBm
Supply Voltage - Operating 2.7 V to 6 V
Operating Supply Current 550μA
Case / Package SC-70-6
Win Source Part Number 303473-LTC5508ESC6#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC5508ESC6#TRPBF CAD Model

Description

LTC5508ESC6#TRPBF - RF Power Detector by Linear Technology

The LTC5508ESC6#TRPBF is a high-performance RF power detector from Linear Technology, designed for precision signal detection and measurement in a wide range of applications. This component is well-suited for systems requiring accurate power control, such as wireless transceivers, cellular base stations, and other communication equipment.

Constructed with Linear Technology's advanced design and manufacturing techniques, the LTC5508ESC6#TRPBF provides a reliable and efficient solution for detecting RF signals over a broad frequency range from 600MHz to 7GHz. This makes it incredibly versatile for use in various wireless technologies including GSM, CDMA, WCDMA, LTE, WiFi, and WiMAX.

The device offers a dynamic range of 40dB, which allows it to detect both very weak and very strong signals with high accuracy. Its temperature-compensated internal Schottky diode RF detector and differential input design contribute to its excellent performance across the entire frequency range. Moreover, the LTC5508ESC6#TRPBF provides a linear output voltage that is directly proportional to the input power in dBm, facilitating easy integration with analog and digital signal processing systems.

One of the key features of the LTC5508ESC6#TRPBF is its fast response time, which is critical for real-time power monitoring and control in fast-changing signal environments. Additionally, the device is designed to operate with a single supply voltage ranging from 2.7V to 6V, ensuring compatibility with a variety of supply rails and systems.

Enclosed in a compact, 6-pin SC-70 package, the LTC5508ESC6#TRPBF is optimized for space-constrained applications. The small footprint of the device also allows for closer placement to the signal source, reducing potential signal loss due to long trace lengths.

Overall, the LTC5508ESC6#TRPBF from Linear Technology is a robust and precise RF power detector that provides designers with an efficient solution for power detection in modern communication systems. Its wide frequency range, high dynamic range, and fast response time make it an ideal choice for a variety of demanding applications.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR DIODE CRYSTAL
Lowest to $870.2189
MACOM Technology Solutions
POWER DETECTOR 5-44 GHZ DIE
Need more? Email Us
Texas Instruments
IC RF DETECT 450MHZ-2GHZ 6WSON
Lowest to $2.7799
Crystek Corporation
IC RF DETECT 10MHZ-4GHZ
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0729 $52.2916
10+ $10.7265 $107.2650
15+ $10.3913 $155.8695
20+ $10.0561 $201.1220
26+ $9.7209 $252.7434
35+ $8.7153 $305.0355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,320 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess