The LTC487CSW from Linear Technology is a robust and versatile low power RS485/RS422 transceiver designed to meet the needs of advanced digital data communication systems. This high-performance integrated circuit is well-suited for long-distance and high-speed applications where signal integrity and reliability are paramount.
Key Features
- High Speed: The LTC487CSW is capable of data transmission speeds up to 2.5Mbps, making it suitable for high-speed data communication in industrial, networking, and telecom applications.
- Low Power Operation: Engineered for efficiency, the device operates with a low supply current, which is ideal for power-sensitive systems.
- Duplex Modes: It supports both half-duplex and full-duplex communication, providing flexibility in various communication topologies.
- Extended Temperature Range: The LTC487CSW is designed to operate reliably over a wide temperature range, ensuring performance in harsh environmental conditions.
- Robust Protection: This transceiver includes integrated protection features such as thermal shutdown, power-up/down glitch-free driver outputs, and receiver fail-safe, which helps to prevent data corruption.
Applications
The LTC487CSW is ideal for a variety of applications where reliable data transmission is needed, including:
- Industrial Control Systems
- Building Automation
- Networked Security Systems
- Data Acquisition Systems
- Remote Sensors and Instrumentation
Technical Specifications
- Supply Voltage: 4.75V to 5.25V
- Operating Temperature: 0°C to 70°C
- Package: 14-Lead Plastic SOIC (SW)
- Standards Compliance: Conforms to TIA/EIA-485-A and ITU recommendations.
The LTC487CSW transceiver by Linear Technology is a testament to high-quality design and engineering, ensuring that it can meet the rigorous demands of modern electronic communication systems. With its combination of speed, power efficiency, and robust protection features, the LTC487CSW is an excellent choice for system designers looking to implement reliable data communication in their products.