EN
  • EN
  • DE

LTC4444MPMS8E-5#TRPBF

Part No LTC4444MPMS8E-5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Gate Drivers
Description Driver 1.75A 2-OUT High and Low Side Non-Inv Automotive 8-Pin MSOP EP T/R / IC MOSFET DVR N-CH SYNC 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Operating Supply Voltage 4.5 V ~ 13.5 V
Logic Voltage - VIL, VIH 1.85V, 3.25V
Current - Peak Output (Source, Sink) 2.5A, 3A
Input Type Inverting
High Side Voltage - Max (Bootstrap) 114V
Rise / Fall Time (Typ) 8ns, 5ns
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 8-MSOP-EP
Win Source Part Number 784180-LTC4444MPMS8E-5#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4444-5
Introduction Date May 09, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4444MPMS8E-5#TRPBF CAD Model

Description

LTC4444MPMS8E-5#TRPBF - High-Speed Synchronous N-Channel MOSFET Driver

The LTC4444MPMS8E-5#TRPBF is a high-performance, high-speed synchronous N-Channel MOSFET driver designed by Linear Technology, now part of Analog Devices. This driver is specifically engineered to drive upper and lower power N-Channel MOSFETs in a synchronous rectifier configuration. It is well-suited for applications that demand efficient power delivery and fast switching, such as switching power supplies, DC-DC converters, and motor control circuits.

Key Features:

  • High Voltage Capability: The device can handle up to 6V to 35V of supply voltage, making it versatile for various high voltage applications.
  • High-Speed Operation: With its ability to operate up to 1MHz, the LTC4444MPMS8E-5#TRPBF is ideal for high-frequency power conversion systems.
  • Powerful Drive Capability: It can deliver up to 2.4A of peak output current to the gate of an N-Channel MOSFET, ensuring reliable and efficient switching.
  • Adaptive Shoot-Through Protection: To prevent potentially damaging cross-conduction in the MOSFETs, the driver includes an adaptive shoot-through protection feature.
  • Thermal Enhanced MSOP Package: The device comes in a thermally enhanced 8-lead MSOP package, which helps to dissipate heat effectively during operation.

Applications:

  • High Frequency Switching Power Supplies
  • DC-DC Converters
  • Motor Control Circuits
  • Synchronous Rectification
  • Class D Amplifiers

The LTC4444MPMS8E-5#TRPBF is also characterized by its ruggedness and reliability. It features under-voltage lockout, which ensures that the driver operates only when the supply voltage is within an acceptable range. Additionally, the driver's enhanced package allows for operation in extreme temperatures ranging from -55°C to +125°C, making it suitable for demanding industrial and automotive applications.

Overall, the LTC4444MPMS8E-5#TRPBF is a robust and efficient solution for driving N-Channel MOSFETs in high-speed switching applications, offering designers a combination of performance, versatility, and reliability.

You May Also Be Interested in

Texas Instruments
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $0.3207
Texas Instruments
3-A, 120-V HALF BRIDGE GATE DRIV / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.9081
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.9865
Texas Instruments
IC GATE DRVR HI/LOW SIDE 40VQFN / High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
Lowest to $2.1924
IXYS
IC GATE DRVR LOW-SIDE TO220-5
Need more? Email Us
Infineon Technologies
1200V THREE PHASE DRIVER / High-Side or Low-Side Gate Driver IC Inverting PG-DSO-24
Need more? Email Us
Richtek USA Inc.
IC BUCK MOSFET DRVR WDFN-8S / High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN-SL (2x2)
Lowest to $0.4009
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 16MLPQ
Lowest to $4.3657
Rohm Semiconductor
IC GATE DRVR HIGH-SIDE HVSOF5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8589 $51.4602
43+ $2.3458 $100.8694
67+ $2.2725 $152.2575
91+ $2.1992 $200.1272
118+ $2.1259 $250.8562
158+ $1.9059 $301.1322
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess