EN
  • EN
  • DE

LTC4444IMS8E-5#PBF

Part No LTC4444IMS8E-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Gate Drivers
Description IC MOSFET DRIVER N-CH 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4.5 V to 13.5 V
Logic Voltage - VIL, VIH 1.85V, 3.25V
Current - Peak Output (Source, Sink) 2.5A, 3A
Input Type Inverting
High Side Voltage - Max (Bootstrap) 114V
Rise and Fall Time 8ns, 5ns
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-MSOP-EP
Win Source Part Number 143391-LTC4444IMS8E-5#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4444IMS8E-5#PBF CAD Model

Description

The LTC4444IMS8E-5#PBF from Linear Technology is a high-performance, high-speed synchronous N-channel MOSFET driver designed to operate within high voltage applications. This robust driver is particularly suitable for stepping down high voltages in power supply systems, providing efficient and reliable operation.

Key Features

  • High Voltage Capability: The LTC4444IMS8E-5#PBF can handle up to 60V, making it ideal for a wide range of power applications.
  • High-Speed Operation: With its ability to deliver fast switching performance, this driver ensures minimal delay and high efficiency in power conversion.
  • Powerful Drive Capability: It can source up to 1.5A and sink up to 2.5A, which is suitable for driving large capacitive loads with ease.
  • Adaptive Shoot-Through Protection: To prevent potentially damaging shoot-through currents, the LTC4444IMS8E-5#PBF includes an adaptive shoot-through protection feature.
  • Strong Latch Immunity: The device is designed to withstand latch-up to the maximum specified voltage, ensuring reliable operation under harsh conditions.
  • Thermal Protection: Integrated thermal shutdown functionality protects the device from overheating, enhancing its longevity and reliability.

Applications

The LTC4444IMS8E-5#PBF is versatile and can be used in various applications, including:

  • Synchronous rectification in DC/DC converters
  • High-frequency power supplies
  • Active clamp forward converters
  • Full-bridge power stages

Package and Quality

The device comes in an MSOP-8 package, which offers a compact footprint while still providing adequate thermal performance. The LTC4444IMS8E-5#PBF is RoHS compliant, ensuring adherence to current environmental standards for electronic components.

Conclusion

With its combination of high voltage capability, high-speed performance, and robust protection features, the LTC4444IMS8E-5#PBF from Linear Technology stands out as an excellent choice for engineers looking to enhance the efficiency and reliability of their high voltage power systems.

You May Also Be Interested in

Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Microchip Technology
IC GATE DRVR LOW-SIDE 14DIP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3542 $57.4168
9+ $11.7778 $106.0002
14+ $11.4097 $159.7358
19+ $11.0417 $209.7923
24+ $10.6736 $256.1664
32+ $9.5695 $306.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,412 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess