EN
  • EN
  • DE

LTC4371IDD#PBF

Part No LTC4371IDD#PBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description OR Controller N-Channel Dual Automotive 10-Pin DFN EP Tube / IC DIODE-OR CTLR MON 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type N+1 ORing Controller
Channel Type Type N
Internal Switch(s) No
Operating Supply Current 300μA
Operating Supply Voltage -4.5 V ~ -600 V
Applications -48V Dist Power Systems, AdvancedTCA Systems
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 784141-LTC4371IDD#PBF
Popularity Medium
Supply and Demand Status Limited
Quantity per package 121
Family Name LTC4371
Introduction Date February 17, 2016
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4371IDD#PBF CAD Model

Description

Linear Technology LTC4371IDD#PBF - Current Sharing Controller with Reverse Input Protection

The LTC4371IDD#PBF is a robust current sharing controller and ideal diode with reverse input protection, designed by Linear Technology to manage power distribution in systems that require load sharing and diode-ORing of multiple power sources. This innovative component is housed in a compact 10-lead DFN package, making it a space-efficient choice for high-density circuit designs.

Key Features:

  • Current Sharing: The LTC4371 facilitates accurate current sharing between two or more power supplies, ensuring that each supply contributes to the load proportionally. This is critical for parallel power supply reliability and extended life.
  • Reverse Input Protection: It provides reverse input protection to prevent damage to the power supply if the input is accidentally reversed, a valuable feature for safeguarding sensitive electronic equipment.
  • Low Forward Voltage Drop: The device's ideal diode emulation offers a low forward voltage drop, reducing power loss and improving efficiency compared to traditional Schottky diodes.
  • Wide Operating Voltage Range: With an operating voltage range of 2.5V to 18V, the LTC4371 is versatile and suitable for a broad spectrum of applications.
  • Adjustable Turn-On Voltage: The turn-on voltage is adjustable, providing design flexibility to match the requirements of various systems and power conditions.
  • Fast Turn-Off: The LTC4371 features a fast turn-off time of less than 1µs, which contributes to the protection of downstream components during fault conditions.

Applications:

The LTC4371IDD#PBF is ideal for a wide range of applications, including:

  • Redundant Power Supplies
  • High Availability Systems
  • Industrial Control Systems
  • Telecommunication Infrastructure
  • Automotive Power Systems
  • Server Farms and Data Centers

With its combination of features designed for reliability, efficiency, and protection, the LTC4371IDD#PBF from Linear Technology stands out as an excellent choice for engineers looking to enhance their power management solutions. Its advanced capabilities ensure that power systems operate smoothly and consistently, even in the most demanding environments.

You May Also Be Interested in

Renesas Electronics America
IC OR CTRLR N+1 8DFN / OR Controller N+1 ORing Controller N-Channel N:1 8-DFN (3x3)
Lowest to $3.3637
Monolithic Power Systems Inc.
CCM/DCM FLYBACK IDEAL DIODE WITH
Lowest to $2.6671
Analog Devices Inc.
IC OR CTRLR SRC SELECT 24QFN / OR Controller Source Selector Switch P-Channel 3:1 24-QFN (4x4)
Lowest to $11.6233
Analog Devices Inc.
LOW ICC IDEAL DIODE CONTROLLER W / OR Controller N+1 ORing Controller N-Channel 1:1 8-MSOP
Lowest to $43.6568
Texas Instruments
AUTOMOTIVE, LOW IQ IDEAL DIODE C / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $2.3337
Analog Devices Inc.
IC OR CTRLR SRC SELECT 16SOIC
Lowest to $11.6418
Linear Technology
IC OR CTRLR SRC SELECT 8SOIC
Lowest to $4.8972
Analog Devices Inc.
IC OR CTRLR N-CH 2CH 16DFN / OR Controller Current Sharing Controller N-Channel 2:1 16-DFN (4x3)
Lowest to $26.1941
Linear Technology
IC OR CTRLR SRC SELECT TSOT23-6
Lowest to $5.2389

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.0702 $54.2106
7+ $14.8268 $103.7876
11+ $14.3635 $157.9985
15+ $13.9001 $208.5015
19+ $13.4368 $255.2992
25+ $12.0468 $301.1700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess