EN
  • EN
  • DE

LTC4366CTS8-2#TRPBF

Part No LTC4366CTS8-2#TRPBF
Manufacturer Linear Technology
Catalog Surge Suppression ICs
Description IC SURGE STOPPER HV TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD (SMT)
Case / Package TSOT-23-8
Voltage - Working 9V
Win Source Part Number 1063666-LTC4366CTS8-2#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4366CTS8-2#TRPBF CAD Model

Description

LTC4366CTS8-2#TRPBF - High-Voltage Surge Stopper from Linear Technology

The LTC4366CTS8-2#TRPBF is an innovative surge stopper device designed by Linear Technology to protect sensitive electronic equipment from high-voltage surges and overvoltage conditions. This compact and robust component is ideal for a wide range of applications, including automotive, industrial, avionics, and any system where electronic devices are at risk of damage due to unexpected voltage spikes.

At the heart of the LTC4366CTS8-2#TRPBF is its ability to control the gate of an external N-channel MOSFET to act as a variable resistor during overvoltage events. This functionality allows the device to clamp and withstand high-voltage transients, ensuring the safety of downstream components. The surge stopper operates over a wide input voltage range and can handle transient overvoltages up to 100V, making it versatile for various operating environments.

The LTC4366CTS8-2#TRPBF also features an adjustable overvoltage lockout (OVLO) threshold, which can be set by the user to prevent the MOSFET from turning on during an overvoltage condition. Additionally, it has an undervoltage lockout (UVLO) feature to ensure the MOSFET remains off during undervoltage events, protecting the load and ensuring reliable system start-up.

For ease of integration into existing designs, the LTC4366CTS8-2#TRPBF comes in a compact SOT-23 package, optimizing board space and simplifying the layout process. Its small footprint makes it an excellent choice for space-constrained applications where protection against voltage transients is critical.

Linear Technology has ensured that the LTC4366CTS8-2#TRPBF is not only highly functional but also rugged. It is designed to withstand harsh environments and is characterized by its robustness against temperature variations, making it suitable for outdoor or industrial applications where temperature extremes are common.

In summary, the LTC4366CTS8-2#TRPBF from Linear Technology is a high-performance surge stopper that offers superior protection against voltage spikes. Its flexible design, coupled with the ability to handle high transient voltages, makes it an essential component for safeguarding sensitive electronics in any application where voltage surges pose a threat to system reliability and longevity.

You May Also Be Interested in

Bourns Inc.
SURGE SUPP TBU 200MA 500VIMP SMD
Need more? Email Us
Bourns Inc.
TBU® High-Speed Protectors
Lowest to $1.9589
Bourns Inc.
SURGE SUPP TBU ETH 180MA 650VIMP
Lowest to $1.7013
Bourns Inc.
TBU Bidirectional 850V 425V 1us DFN SMD T/R / SURGE SUPP TBU 300MA 850VIMP SMD
Lowest to $1.3196
Bourns Inc.
SURGE SUPP TBU DL 50OHM 850VIMP
Lowest to $1.6561
Bourns Inc.
DUAL BI-DIR TBU 550V 50MA
Lowest to $4.3657
Bourns Inc.
SURGE SUPP TBU 500MA 850VIMP SMD
Lowest to $2.2583
Bourns Inc.
SURGE SUPP TBU 200MA 650VIMP SMD
Lowest to $1.1730
Bourns Inc.
SURGE SUPP TBU DL 50OHM 750VIMP
Lowest to $1.3813

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6617 $58.6468
9+ $12.0301 $108.2709
13+ $11.6542 $151.5046
18+ $11.2782 $203.0076
23+ $10.9023 $250.7529
31+ $9.7745 $303.0095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess