EN
  • EN
  • DE

LTC4311CDC#TRPBF

Part No LTC4311CDC#TRPBF
Manufacturer Linear Technology
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC ACCELERATOR I2C 1CH 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Accelerator
Applications I2C
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 1
Supply Voltage - Operating 1.6 V to 5.5 V
Operating Supply Current 200μA
Temperature Range - Operating 0°C to 70°C
Case / Package 6-DFN (2x2)
Win Source Part Number 1063595-LTC4311CDC#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4311CDC#TRPBF CAD Model

Description

Product Overview: LTC4311CDC#TRPBF

The LTC4311CDC#TRPBF is a high-performance I2C active pull-up designed by Linear Technology to enhance the performance and reliability of I2C communication in complex and demanding applications. This device is specifically engineered to extend the capabilities of the I2C bus by increasing the allowable number of bus devices and extending the bus length. It is an ideal solution for systems that require robust communication over I2C in noisy or physically large environments.

Key Features

  • Active Pull-Up: The LTC4311 integrates active pull-up circuitry that provides a strong low-impedance path to pull up the I2C bus lines, allowing for faster rise times and improved logic high levels. This feature is particularly useful in environments with high capacitance or when multiple devices are connected to the bus.
  • Extended Bus Capability: With the LTC4311, the number of devices that can be connected to the I2C bus is increased, enabling more complex system designs without compromising signal integrity.
  • Increased Bus Length: The device allows for longer bus lengths, ensuring reliable communication over greater distances which is critical for large-scale systems.
  • Stuck Bus Recovery: The LTC4311CDC#TRPBF has a stuck bus recovery feature that detects and resolves data and clock lines that are stuck low, enhancing system reliability and reducing downtime.
  • Hot-Swappable: The device supports hot-swapping, making it possible to add or remove devices from the I2C bus without powering down the system.
  • Low Operating Voltage: It operates at a supply voltage range of 2.9V to 5.5V, making it suitable for a variety of low-voltage applications.
  • Compact Package: The LTC4311CDC#TRPBF comes in a compact 6-lead DFN package, which is ideal for space-constrained applications.

Applications

The LTC4311CDC#TRPBF is versatile and can be used in a broad range of applications, including but not limited to:

  • Data Centers
  • Server Farms
  • Industrial Control Systems
  • Advanced Consumer Electronics
  • Automotive Systems
  • Networking Equipment

With its robust design and advanced features, the LTC4311CDC#TRPBF from Linear Technology is a crucial component for enhancing I2C bus communication in any system that demands high reliability and performance.

You May Also Be Interested in

NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS | IC MULTIPLEXER 1CH 16SOIC
Lowest to $5.5577
Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $9.6696
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA
Lowest to $10.9484
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $2.9324
IDT, Integrated Device Technology Inc
IC REDRIVER I2C 8CH 100BGA
Lowest to $232.6043
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045
Texas Instruments
IC MULTIPLEXER 1CH 16SOIC
Lowest to $8.1027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3164 $58.2148
15+ $6.8237 $102.3555
23+ $6.6105 $152.0415
32+ $6.3973 $204.7136
41+ $6.1840 $253.5440
55+ $5.5443 $304.9365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,470 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess