EN
  • EN
  • DE

LTC4308IDD#TRPBF

Part No LTC4308IDD#TRPBF
Manufacturer Linear Technology
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC ACCELERATOR I2C HOTSWAP 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Buffer, Accelerator
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 2
Capacitance - Input 10pF
Supply Voltage - Operating 2.3 V to 5.5 V
Operating Supply Current 7mA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-DFN (3x3)
Win Source Part Number 141694-LTC4308IDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4308IDD#TRPBF CAD Model

Description

Product Overview: LTC4308IDD#TRPBF

The LTC4308IDD#TRPBF is a high-performance Hot Swappable 2-Wire Bus Buffer from Linear Technology, designed to enhance the capabilities of an I2C communication bus. It is a critical component for systems that require the ability to insert or remove cards without disrupting the bus traffic, making it ideal for complex electronic systems such as servers, networking equipment, and telecommunications hardware.

Key Features

  • Hot Swap Capability: This device allows for the safe insertion and removal of cards on an I2C bus without turning off the system, maintaining bus integrity by isolating capacitance and providing a seamless transition.
  • Low Voltage Operation: The LTC4308IDD#TRPBF operates at a wide range of voltages, from 2.7V to 5.5V, accommodating various logic levels and ensuring compatibility with a multitude of I2C devices and systems.
  • Accommodates Standard Mode and Fast Mode I2C Devices: It supports both the standard mode (100kHz) and fast mode (400kHz) I2C specifications, making it versatile for different speed requirements.
  • Prevents SDA and SCL Corruption: The robust design of the LTC4308IDD#TRPBF includes features to prevent data corruption during live board insertion and removal in the I2C bus.
  • Flow-Through Pinout: The device comes in a compact 10-lead MSOP package with a flow-through pinout, simplifying the PCB layout and reducing signal crosstalk.

Applications

With its advanced features, the LTC4308IDD#TRPBF is suitable for a wide range of applications, including:

  • Server and Storage Systems
  • RAID Systems
  • Telecommunications Equipment
  • Networking Hardware
  • Industrial Control Systems

Quality and Reliability

Linear Technology ensures that the LTC4308IDD#TRPBF meets the highest quality and reliability standards. The device is designed for long-term performance and is thoroughly tested to operate reliably in various environmental conditions. This makes it a trusted solution for mission-critical applications where uptime and stability are paramount.

In summary, the LTC4308IDD#TRPBF from Linear Technology is a feature-rich 2-Wire Bus Buffer that provides essential functionality for systems requiring hot-swap capabilities and robust I2C communication. Its compatibility with various voltage levels and I2C speeds, along with its ability to prevent data corruption, make it an ideal choice for a wide array of high-reliability applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC REDRIVER I2C 8CH 100BGA
Lowest to $232.6043
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0217
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $9.5108
Texas Instruments
IC MULTIPLEXER 1CH 16SOIC
Lowest to $8.1027
Texas Instruments
Two-Channel SATA 6-Gb/s Redriver
Lowest to $3.6180
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC REDRIVER 4.8GBPS 655FCBGA
Lowest to $13.1381
Linear Technology
IC REDRIVER I2C HOTSWAP 8MSOP
Lowest to $9.8045

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6687 $62.6748
9+ $12.8563 $115.7067
14+ $12.4544 $174.3616
20+ $12.0524 $241.0480
25+ $11.6505 $291.2625
34+ $10.4458 $355.1572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,643 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess