EN
  • EN
  • DE

TEESVP1C105M8RTJF

Part No TEESVP1C105M8RTJF
Manufacturer NEC
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer NEC
Win Source Part Number 216480-TEESVP1C105M8RTJF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEESVP1C105M8RTJF CAD Model

Description

The TEESVP1C105M8RTJF is a solid electrolytic capacitor manufactured by NEC/Tokin. It is designed for use in various electronic applications where stable and reliable performance is crucial. This capacitor is characterized by its high capacitance value, low ESR (Equivalent Series Resistance), and compact size, making it suitable for space-constrained environments.

Applications

  • Decoupling in digital circuits
  • Smoothing in power supplies
  • Filtering in analog circuits
  • Bypass capacitor in signal lines
  • Noise reduction in electronic devices
  • General-purpose capacitor in electronic circuits

Features

  • Capacitance: 1.0µF
  • Voltage Rating: 16V
  • Low Equivalent Series Resistance (ESR)
  • Surface Mount Device (SMD)
  • Compact Size
  • Long Life

Benefits

  • Effective decoupling and filtering
  • Improved transient response
  • Reduced voltage ripple
  • Minimized power loss
  • Enhanced circuit stability
  • Space-saving design

Additional Details

The TEESVP1C105M8RTJF is designed for reflow soldering processes in automated assembly. The capacitor's low ESR helps minimize power dissipation and improves overall circuit efficiency. The 1C voltage code corresponds to a 16V rating. The solid electrolytic construction provides enhanced stability and resistance to environmental factors. The M8RTJF specifies the case size and packaging. The device is RoHS compliant. These capacitors are rigorously tested to ensure consistent performance and reliability. They are particularly well-suited for applications where size, weight, and electrical performance are critical considerations. The design allows for high-density mounting on circuit boards.

You May Also Be Interested in

Kemet
CAP TANT 10UF 10% 35V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 10UF 10% 16V 0805
Lowest to $2.4739
AVX Corp/Kyocera Corp
WET TANT CAP
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 1500UF 20% 6.3V 2924
Lowest to $11.6418
Kemet
CAP TANT 47UF 10% 20V AXIAL
Need more? Email Us
Vishay
CAP TANT 22UF 10% 16V RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT CONFORMAL
Lowest to $83.5821
Kemet
CAP TANT 33UF 10% 50V AXIAL
Need more? Email Us
AVX Corp/Kyocera Corp
WET TANT CAP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess