EN
  • EN
  • DE

LTC4269CDKD-1#TRPBF

Part No LTC4269CDKD-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE 802.3AT PD W/REG 32-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Controller (PD), DC/DC
Number of Channels 1
Maximum Power Dissipation 25.5W
Internal Switch(s) Yes
Auxiliary Sense Yes
Standards 802.3at (PoE+), 802.3af (PoE)
Supply Voltage - Operating 37.2 V to 60 V
Operating Supply Current 1.35mA (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 32-DFN (7x4)
Win Source Part Number 125294-LTC4269CDKD-1#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4269CDKD-1#TRPBF CAD Model

Description

LTC4269CDKD-1#TRPBF - Integrated IEEE 802.3at Power over Ethernet Interface Controller

The LTC4269CDKD-1#TRPBF from Linear Technology is a high-performance, integrated Power over Ethernet (PoE) interface controller designed to simplify the implementation of PoE in Power Sourcing Equipment (PSE). It is compliant with the IEEE 802.3at (PoE+) standard, which allows for up to 25.5W of power to be delivered over Ethernet cabling, and is backward compatible with the IEEE 802.3af (PoE) standard.

Key Features:

  • Compliance: Fully compliant with IEEE 802.3at Type 1 and 2, ensuring interoperability with other PoE-enabled devices.
  • Advanced Power Management: Features include programmable classification, inrush current control, and current limit to support different PD power requirements.
  • High Efficiency: Integrated MOSFETs and a low-power dissipation design contribute to a highly efficient power delivery system.
  • Robust Protection: Built-in fault protection mechanisms for overvoltage, overcurrent, and thermal overload ensure the safety and reliability of the controller and connected devices.
  • Flexible Application: Suitable for a variety of applications including network cameras, wireless access points, and VoIP phones.
  • Compact Design: The small form factor of the DFN package enables compact designs and efficient use of PCB space.

Product Applications:

The LTC4269CDKD-1#TRPBF is ideal for network equipment manufacturers who need to incorporate PoE capabilities into their products. Its advanced features allow for seamless integration into PSE designs, such as Ethernet switches, routers, and midspan injectors. By providing a reliable power source over Ethernet, this controller facilitates the deployment of network devices in locations where power outlets may be scarce or inconvenient to access.

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LTC4269CDKD-1#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability for critical network infrastructure. The product is available in a RoHS-compliant package, catering to environmentally conscious applications and regulations.

You May Also Be Interested in

Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Silicon Labs
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Texas Instruments
Lowest to $8.0180
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2929 $58.0503
15+ $6.8045 $102.0675
23+ $6.5918 $151.6114
32+ $6.3792 $204.1344
41+ $6.1665 $252.8265
55+ $5.5286 $304.0730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,630 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess