EN
  • EN
  • DE

LTC4267IDHC#PBF

Part No LTC4267IDHC#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE 802.3AF PD W/REG 16-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Controller (PD), DC/DC
Number of Channels 1
Maximum Power Dissipation 12.95W
Auxiliary Sense No
Standards 802.3af (PoE)
Supply Voltage - Operating 57V (Max)
Operating Supply Current 3mA (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 16-DFN (5x3)
Win Source Part Number 1063528-LTC4267IDHC#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4267IDHC#PBF CAD Model

Description

Linear Technology LTC4267IDHC#PBF Power Over Ethernet (PoE) Interface Controller

The LTC4267IDHC#PBF is a sophisticated Power Over Ethernet (PoE) interface controller designed and manufactured by Linear Technology. This integrated circuit is tailored to provide a seamless solution for Power Sourcing Equipment (PSE) capable of delivering power to remote devices over standard Ethernet cables. The LTC4267IDHC#PBF is compliant with the IEEE 802.3af standard, ensuring compatibility with a wide range of networked devices and systems.

This controller features a high-performance switching regulator that operates over a wide input voltage range, delivering reliable power with exceptional efficiency. The LTC4267IDHC#PBF is optimized for use in applications such as network switches, routers, and midspan PSEs, where it can manage the power allocation and detection processes necessary for PoE functionality.

The device comes in a compact DHC package, making it a space-efficient choice for dense circuit board layouts. Its robust design includes built-in signature resistance and classification current sources, which are crucial for communication with powered devices (PDs) and for determining the power requirements of each device connected to the network.

Key features of the LTC4267IDHC#PBF include:

  • IEEE 802.3af compliant interface controller for PSE applications
  • Integrated switching regulator for efficient power conversion
  • Supports a wide input voltage range for versatile use cases
  • Automatic detection and classification of PDs
  • Thermal overload protection to ensure safe operation
  • Advanced power management capabilities
  • Compact DHC package suitable for space-constrained applications

With its advanced feature set and compliance with industry standards, the LTC4267IDHC#PBF is an excellent choice for developers looking to integrate PoE capabilities into their network products. Its robust design ensures reliable operation in a variety of networking environments, making it a versatile component for modern PoE solutions.

Whether you are designing enterprise-level networking equipment or developing smart home devices that require remote powering, the LTC4267IDHC#PBF provides the functionality and reliability needed to create efficient and effective PoE systems.

You May Also Be Interested in

Texas Instruments
SWITCHING CONTROLLER, CURRENT-MO / Power Over Ethernet Controller Channel
Lowest to $2.9925
Innovisionsemi
Need more? Email Us
Texas Instruments
IC POE CNTRL 1 CHANNEL 24HTSSOP
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Texas Instruments
Lowest to $8.4649
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Texas Instruments
Lowest to $12.7454

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5560 $52.8920
17+ $6.1998 $105.3966
25+ $6.0061 $150.1525
35+ $5.8123 $203.4305
45+ $5.6186 $252.8370
60+ $5.0373 $302.2380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 260 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess