EN
  • EN
  • DE

LTC4266IGW#PBF

Part No LTC4266IGW#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE 802.3AT QUAD PSE 36-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Controller (PSE)
Number of Channels 4
Maximum Power Dissipation 25.5W
Auxiliary Sense No
Standards 802.3at (PoE+), 802.3af (PoE)
Supply Voltage - Operating 45 V to 57 V
Operating Supply Current 2.4mA
Temperature Range - Operating -40°C to 85°C
Case / Package 36-SSOP
Win Source Part Number 206750-LTC4266IGW#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4266IGW#PBF CAD Model

Description

Product Overview: LTC4266IGW#PBF

The LTC4266IGW#PBF is a state-of-the-art Power over Ethernet (PoE) controller designed by Linear Technology, now part of Analog Devices. This product is engineered to facilitate the delivery of power over Ethernet cabling to powered devices (PDs), such as VoIP phones, wireless access points, and network cameras. The LTC4266IGW#PBF is compliant with the IEEE 802.3at PoE+ standard as well as backward compatible with IEEE 802.3af, ensuring broad compatibility with existing network infrastructure and PDs.

Key Features

  • IEEE 802.3at Compliant: Supports PoE+ standard, delivering up to 25.5W of power per port to connected devices.
  • Four Independent PSE Channels: Each channel can control and monitor an individual Ethernet port for power delivery.
  • Advanced Power Management: Includes features such as per-port power prioritization, programmable power limits, and power good signals.
  • Robust Protection: Offers a variety of protection features including overcurrent, overvoltage, under-voltage lockout, and thermal shutdown.
  • High-Efficiency Operation: Integrated MOSFETs and sense resistors enable efficient power usage and reduced heat dissipation.
  • Flexible Power Supply Options: Can be powered from a single 32V to 57V supply, accommodating various network voltages.
  • Hot Swap Capability: Designed to handle plug-and-play operation and hot insertion without disrupting the power supply to other ports.

Applications

The LTC4266IGW#PBF is versatile and can be used in a wide range of applications where PoE is required. It is particularly suited for enterprise systems such as network switches and routers that provide power to multiple PoE-enabled devices. Additionally, it can be used in industrial environments, IP camera systems, and any application where remote power delivery is beneficial.

Package and Quality

This PoE controller comes in a 36-lead SSOP package, providing a compact footprint for space-constrained applications. The LTC4266IGW#PBF is designed to meet high-quality standards, ensuring reliable performance in various operating conditions.

With its integration of power management features, robust protection, and compliance with PoE standards, the LTC4266IGW#PBF from Linear Technology is an excellent choice for network administrators and product designers looking to enhance their PoE capabilities.

You May Also Be Interested in

Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Microsemi Corporation
POE PSE CONTROLLER / Power Over Ethernet Controller Channel
Lowest to $10.0855
Broadcom Limited
IC POE CNTRL 8 CHANNEL 56QFN
Lowest to $14.5523
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
STMicroelectronics
IC POE CNTRL 1 CHANNEL 8SO / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4243 $62.1215
12+ $10.1940 $122.3280
18+ $9.8753 $177.7554
25+ $9.5565 $238.9125
32+ $9.2388 $295.6416
42+ $8.2825 $347.8650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess