EN
  • EN
  • DE

LTC4266AIUHF-3#TRPBF

Part No LTC4266AIUHF-3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE LTPOE++ QUAD PSE 38-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Controller (PSE)
Number of Channels 4
Maximum Power Dissipation 70W
Auxiliary Sense No
Standards 802.3at (PoE+), 802.3af (PoE), LTPoE++
Supply Voltage - Operating 45 V to 57 V
Operating Supply Current 2.4mA
Temperature Range - Operating -40°C to 85°C
Case / Package 38-QFN (5x7)
Win Source Part Number 1063517-LTC4266AIUHF-3#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC4266AIUHF-3#TRPBF CAD Model

Description

Product Overview: LTC4266AIUHF-3#TRPBF

The LTC4266AIUHF-3#TRPBF is a high-performance Power over Ethernet (PoE) controller integrated circuit from Linear Technology, now part of Analog Devices. This advanced component is designed to facilitate the delivery of Power over Ethernet according to the IEEE 802.3at (PoE+) standard, which allows for up to 25.5W of power per port. It is an ideal solution for applications requiring remote power for devices such as IP cameras, wireless access points, and VoIP phones.

Key Features

  • IEEE 802.3at Compliant: This controller ensures compatibility with the latest PoE+ devices and is backward compatible with the older IEEE 802.3af standard.
  • High Power Capability: It can deliver up to 25.5W of power per port, providing ample power for even the most demanding PoE devices.
  • Enhanced Thermal Performance: The LTC4266AIUHF-3#TRPBF is designed for improved thermal management, ensuring reliable operation even in high-temperature environments.
  • Robust Design: The device includes features such as overcurrent protection, thermal shutdown, and fault protection, which contribute to the longevity and durability of the end application.
  • Energy-Efficient Operation: With built-in features that minimize power dissipation, this controller helps to reduce overall energy consumption.

Applications

  • Enterprise Networking Equipment
  • Industrial Automation Systems
  • IP Security Cameras
  • Wireless Access Points
  • VoIP Phones

Technical Specifications

The LTC4266AIUHF-3#TRPBF is packaged in a compact QFN-38 form factor, making it suitable for space-constrained applications. It operates over an industrial temperature range, ensuring performance in a wide variety of environments. The device also features a high level of integration, reducing the need for external components and simplifying the design process for system engineers.

With its robust design and compatibility with the latest PoE standards, the LTC4266AIUHF-3#TRPBF from Linear Technology is a top choice for designers looking to incorporate PoE functionality into their products. It combines efficiency, power, and reliability, making it a versatile component for a multitude of PoE applications.

You May Also Be Interested in

Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 11QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 11-QFN (3x3)
Need more? Email Us
Microchip Technology
IC POE PSE CTLR MCU 32LGA
Lowest to $7.2762
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Microchip Technology
POE PSE CONTROLLER / Power Over Ethernet Controller Channel
Lowest to $15.6405
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7660 $58.8300
12+ $9.6546 $115.8552
19+ $9.3520 $177.6880
26+ $9.0506 $235.3156
34+ $8.7491 $297.4694
45+ $7.8436 $352.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,310 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess