EN
  • EN
  • DE

PSMN6R5-25YLC

Part No PSMN6R5-25YLC
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description N-channel 25 V 6.5 mΩ logic level MOSFET in LFPAK using NextPower technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SOT-669
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 755729-PSMN6R5-25YLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSMN6R5-25YLC CAD Model

Description

PSMN6R5-25YLC - NXP Semiconductors

The PSMN6R5-25YLC is a high-performance, N-channel enhancement mode field-effect transistor (MOSFET) designed and manufactured by NXP Semiconductors. This power MOSFET is a testament to NXP's commitment to providing energy-efficient solutions to the modern electronics industry. It is particularly suitable for applications requiring high power density and efficiency, such as switch-mode power supplies, DC-DC converters, motor drives, and power management systems.

Key Features

  • Low On-State Resistance (R<sub>DS(on)): The device boasts an extremely low on-state resistance of typically 6.5 mΩ at 25°C, which minimizes conduction losses and improves overall efficiency.
  • High Continuous Drain Current (I<sub>D): With a continuous drain current of up to 60 A, this MOSFET can handle high current applications with ease.
  • High-Speed Switching: The PSMN6R5-25YLC is optimized for fast switching performance, reducing switching losses and enabling high-frequency operation.
  • Enhanced Thermal Performance: The MOSFET is housed in an LFPAK56 (Power-SO8) package, which offers excellent thermal performance and a small footprint. This package is designed for use in space-constrained environments while ensuring reliable operation even at elevated temperatures.
  • 100% Avalanche Tested: Ensuring ruggedness and reliability, each device is subjected to an avalanche energy test, guaranteeing its performance under extreme conditions.

Applications

  • DC/DC converters for servers and telecom systems
  • Power supplies for CPU, GPU, memory, and peripheral devices
  • Synchronous rectification in switch-mode power supplies
  • Motor control systems in automotive and industrial applications
  • Power management for battery-powered devices

The PSMN6R5-25YLC from NXP is a testament to advanced semiconductor technology, offering designers a robust, efficient, and compact solution for their high-power applications. Its leading-edge performance characteristics make it an ideal choice for engineers looking to optimize their power systems for both performance and size.

For detailed specifications, application notes, and additional resources, customers should consult the official NXP Semiconductors datasheets and product documentation.

You May Also Be Interested in

Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3678 $58.8480
385+ $0.3018 $116.1930
595+ $0.2924 $173.9780
820+ $0.2830 $232.0600
1,060+ $0.2735 $289.9100
1,415+ $0.2452 $346.9580
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess