EN
  • EN
  • DE

LTC4258CGW#PBF

Part No LTC4258CGW#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE 802.3AF QUAD PSE 36-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Controller (PSE)
Number of Channels 4
Power - Max 15.4W
Internal Switch(s) No
Auxiliary Sense No
Standards 802.3af (PoE)
Operating Supply Voltage 47 V ~ 57 V
Operating Supply Current 2mA
Operating Temperature Range 0°C ~ 70°C
Package 36-BSOP (0.295", 7.50mm Width)
Manufacturer Package 36-SSOP
Manufacturer Homepage www.linear.com
Win Source Part Number 724786-LTC4258CGW#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4258
Introduction Date February 13, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date End of life (Obsolete)
Ultra Librarian 3D Model Ultra Librarian LTC4258CGW#PBF CAD Model

Description

Product Overview: LTC4258CGW#PBF

The LTC4258CGW#PBF is a highly integrated Power over Ethernet (PoE) controller designed by Linear Technology, now part of Analog Devices, to simplify the implementation of Power Sourcing Equipment (PSE). This advanced IC is specifically engineered for network devices that deliver power to Ethernet devices such as VoIP phones, wireless access points, and network cameras. The LTC4258CGW#PBF adheres to the IEEE 802.3af standard, ensuring compatibility with other compliant devices.

Key Features

  • IEEE 802.3af Compliant: The controller meets the specifications of the PoE standard, ensuring interoperability with other compliant devices.
  • Quad PSE Controller: It can control up to four independent PoE ports, making it an ideal choice for small to mid-sized network applications.
  • Integrated Power MOSFETs: The device includes built-in power MOSFETs for each port, which simplifies design and reduces external component count.
  • High Power Efficiency: The LTC4258CGW#PBF is designed for efficient power management, reducing heat dissipation and improving overall system reliability.
  • Advanced Protection Features: It offers comprehensive protection mechanisms including current limit, thermal protection, and overload protection to ensure the safety and reliability of both the PSE and the powered devices.
  • Programmable Power Limit: Users can set the maximum power output per port, allowing for customized power management schemes.
  • Automatic Classification: The IC supports the detection and classification of powered devices, enabling appropriate power allocation and optimization of resources.
  • Compact Packaging: The LTC4258CGW#PBF comes in a 36-pin SSOP package, which is suitable for space-constrained applications.

Applications

The LTC4258CGW#PBF is versatile and can be used in a variety of network equipment where PoE is required. Its robust feature set makes it suitable for:

  • Network Switches and Routers with PoE capability
  • Enterprise Networking and Communication Infrastructure
  • Industrial Automation Systems
  • Security and Surveillance Systems with IP Cameras
  • Wireless Access Points and Bridges
  • VoIP Phone Systems

With its robust design and comprehensive feature set, the LTC4258CGW#PBF from Linear Technology is an excellent choice for developers looking to integrate PoE capabilities into their network products with efficiency and reliability.

You May Also Be Interested in

Texas Instruments
IC POE CNTRL 8 CHAN IEEE 802.3BT / Power Over Ethernet Controller 8 Channel 802.3at (PoE+), 802.3bt 56-VQFN (8x8)
Lowest to $5.2674
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Broadcom Limited
IC POE CNTRL 8 CHANNEL 56QFN
Lowest to $14.5523
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
Microchip Technology
MCU FOR PD692XX FAMILY FW VER 1. / Power Over Ethernet Controller 4 Channel 802.3af (PoE), 802.3at (PoE) 32-QFN (5x5)
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 28-QFN (4x5)
Lowest to $5.7718
Microchip Technology
POE PSE CONTROLLER / Power Over Ethernet Controller Channel
Lowest to $15.6405

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5165 $66.6155
15+ $7.8085 $117.1275
23+ $7.5645 $173.9835
32+ $7.3204 $234.2528
41+ $7.0765 $290.1365
55+ $6.3444 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess