EN
  • EN
  • DE

74HC138BQ

Part No 74HC138BQ
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 3-to-8 line decoder/demultiplexer; inverting
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131508-74HC138BQ
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HC138BQ CAD Model

Description

Product Overview: 74HC138BQ - NXP Semiconductors

The 74HC138BQ is a high-speed Si-gate CMOS device from NXP Semiconductors, renowned for its reliability and performance in a wide array of electronic applications. This integrated circuit is designed to serve as a 3-to-8 line decoder/demultiplexer, providing hardware interfacing solutions for multiplexing and data routing in complex digital systems.

Key Features

  • Logic Family: The device belongs to the 74HC family, ensuring compatibility with other CMOS logic integrated circuits and providing a seamless interface in digital systems.
  • Decoding Capability: It can decode three binary coded inputs into one of eight mutually exclusive outputs, making it ideal for address decoding and data distribution tasks.
  • Demultiplexing Function: The 74HC138BQ can also perform demultiplexing, directing a single input to any of the eight output lines.
  • High Noise Immunity: Characterized by a high noise immunity, the device is less susceptible to spurious signals, ensuring stable operation in electrically noisy environments.
  • Low Power Consumption: It operates with a low power consumption, a hallmark of the 74HC logic family, which makes it suitable for battery-operated devices and power-sensitive applications.

Technical Specifications

  • Supply Voltage Range: 2.0 to 6.0 V, accommodating various levels of system power supplies.
  • Output Current: Capable of sourcing or sinking 25 mA at each output, providing adequate drive capability for most logic-level loads.
  • Package: The device comes in a DHVQFN16 package, offering a compact footprint for space-constrained applications.
  • Temperature Range: Designed to operate over a broad temperature range from -40°C to +125°C, ensuring reliability across diverse operating conditions.

Applications

The 74HC138BQ is versatile and can be employed in various applications, such as:

  • Memory chip selection
  • Data multiplexing
  • Control signal routing
  • Real-time computing systems
  • Embedded systems

With its robust design and flexible functionality, the 74HC138BQ from NXP Semiconductors stands out as a preferred choice for designers looking to implement efficient and reliable decoding or demultiplexing solutions in their digital systems.

You May Also Be Interested in

Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0187 $50.9350
120+ $0.8359 $100.3080
190+ $0.8098 $153.8620
260+ $0.7836 $203.7360
335+ $0.7575 $253.7625
445+ $0.6792 $302.2440
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,882 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess