EN
  • EN
  • DE

LTC4251BIS6-1#TRMPBF

Part No LTC4251BIS6-1#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH N-Channel Negative Voltage 6-Pin TSOT-23 T/R / IC HOT SWAP CONTROLLER 6SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Latched Fault
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Operating Supply Voltage -72 V ~ -36 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 800μA
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Feature Pins (UV, OV), TIMER
Win Source Part Number 784001-LTC4251BIS6-1#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4251B-1
Introduction Date January 16, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4251BIS6-1#TRMPBF CAD Model

Description

Product Overview: LTC4251BIS6-1#TRMPBF

The LTC4251BIS6-1#TRMPBF is a high-quality, Negative Voltage Hot Swap Controller manufactured by Linear Technology, now part of Analog Devices. Designed for use in systems where negative voltage supply rails need to be safely inserted and removed, this component is essential for protecting both the host system and the card being hot-swapped from potentially damaging current surges.

This controller operates over a voltage range of -48V, making it suitable for telecom and datacom applications where negative supply rails are common. The LTC4251BIS6-1#TRMPBF is housed in a compact SOT-23 package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance, as it is packed with features that ensure safe and reliable operation.

Key Features

  • Integrated Charge Pump: The device includes an on-chip charge pump which provides the gate drive for an external N-channel MOSFET, eliminating the need for additional external components.
  • Adjustable Current Limit: The LTC4251BIS6-1#TRMPBF allows for the current limit threshold to be set with a single external resistor, providing flexibility to match the requirements of different applications.
  • Overcurrent Protection: In the event of an overcurrent condition, the controller will turn off the MOSFET to protect the system. This feature is crucial for preventing damage to sensitive electronic components.
  • Fast Response Time: The controller reacts quickly to fault conditions, ensuring that any potentially damaging conditions are addressed in a timely manner.
  • Automatic Retry: After a fault condition has been cleared, the LTC4251BIS6-1#TRMPBF will automatically attempt to re-enable the MOSFET, streamlining the recovery process.
  • Thermal Shutdown: To prevent overheating, the device includes a thermal shutdown feature that will turn off the MOSFET if the temperature exceeds a certain threshold.
  • Under-Voltage Lockout: The under-voltage lockout ensures that the controller remains off if the supply voltage is too low, preventing erratic operation.

The LTC4251BIS6-1#TRMPBF is available in tape and reel packaging, denoted by the 'TR' in the part number, which facilitates automated manufacturing processes. Its robust design and comprehensive feature set make it an excellent choice for system designers looking to implement hot-swap capabilities in their negative voltage environments.

With its high reliability and performance, the LTC4251BIS6-1#TRMPBF continues Linear Technology's reputation for producing top-tier power management solutions, ensuring systems operate safely and efficiently even under challenging conditions.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess