EN
  • EN
  • DE

LTC4231IUD-1#PBF

Part No LTC4231IUD-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 36V N-Channel Positive Low Voltage Automotive 12-Pin QFN EP Tube / IC CONTROLLER HOT SWAP 12QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications General
Features Latched Fault
Programmable Features Circuit Breaker, Current Limit, Fault Timeout, OVP, Slew Rate, UVLO
Operating Supply Voltage 2.7 V ~ 36 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 4μA
Mounting SMD
Package 12-WFQFN Exposed Pad
Manufacturer Package 12-QFN (3x3)
Feature Pins GNDSW, OV, SENSE, /SHDN, STATUS, TIMER, UVL, UVH
Win Source Part Number 783981-LTC4231IUD-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4231
Introduction Date August 01, 2014
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4231IUD-1#PBF CAD Model

Description

The LTC4231IUD-1#PBF is a state-of-the-art Hot Swap™ controller that allows a board to be safely inserted and removed from a live backplane. Manufactured by Linear Technology, now part of Analog Devices, this controller provides an integrated solution for managing the power supply connection to ensure smooth and protected transitions. It is designed to control an external N-channel MOSFET to gently power up capacitive loads, thereby limiting inrush current and preventing system glitches.

This sophisticated device operates over a wide voltage range of 2.7V to 36V, making it versatile for various applications, including telecom, datacom, automotive, and industrial systems. The LTC4231IUD-1#PBF is characterized by its low quiescent current, drawing only 4µA in shutdown mode, which is particularly beneficial for power-sensitive systems.

The LTC4231IUD-1#PBF comes in a compact 16-lead QFN package and is specified for operation over the industrial temperature range of -40°C to +85°C. Its features include adjustable current limit, overcurrent fault timer, and power good output, which collectively provide a robust power management solution. The device also supports an adjustable input overvoltage and undervoltage lockout with a precise threshold, ensuring that the system operates within safe voltage levels.

Additional safety features include automatic retry or latch-off on overcurrent faults, which ensures the protection of the system components and the power supply. The LTC4231IUD-1#PBF also offers a multi-function timer for controlling circuit breaker functions. This timer can be set to control the fault response time, providing designers with flexibility in managing system responses to overcurrent events.

Overall, the LTC4231IUD-1#PBF is a reliable and efficient solution for power management in hot-swap applications. Its combination of low power consumption, wide operating voltage range, and comprehensive protective features make it an ideal choice for designing safe, high-availability systems that require minimal downtime and maintenance.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
STMicroelectronics
DISCRETE
Lowest to $8.7314
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.2015 $84.4030
3+ $34.6269 $103.8807
5+ $33.5448 $167.7240
7+ $32.4627 $227.2389
8+ $31.3806 $251.0448
11+ $28.1344 $309.4784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess