EN
  • EN
  • DE

LTC4224CMS-2#PBF

Part No LTC4224CMS-2#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 2-CH 6V N-Channel Positive Low Voltage 10-Pin MSOP Tube / IC CTRLR HOT SWAP DUAL 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller
Number of Channels 2
Internal Switch(s) No
Applications General
Features Auto Retry, Fault Timeout, UVLO
Programmable Features Current Limit, Slew Rate
Operating Supply Voltage 1 V ~ 6 V
Operating Temperature Range 0°C ~ 70°C
Operating Supply Current 1.4mA
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Feature Pins /FAULT, /ON1, /ON2
Win Source Part Number 783959-LTC4224CMS-2#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4224-2
Introduction Date July 14, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4224CMS-2#PBF CAD Model

Description

Linear Technology LTC4224CMS-2#PBF Hot Swap Controller

The LTC4224CMS-2#PBF from Linear Technology is a compact, low voltage Hot Swap™ controller that allows a board to be safely inserted and removed from a live backplane. Designed for use in systems with dual supply voltages, this controller operates over a voltage range of 2.5V to 5.5V, which makes it ideal for protecting systems that run on low voltage supplies.

This device provides a safe and controlled manner of power-up sequencing by controlling the gate voltages of external N-channel MOSFETs to limit inrush current during plug-in. The LTC4224CMS-2#PBF ensures that the MOSFETs remain in the safe operating area (SOA) while the supply capacitors are charged. This feature is critical for preventing damage to circuit components and connectors, as well as avoiding voltage drops on the main supply that could reset other system components.

The LTC4224CMS-2#PBF is designed with an overcurrent protection feature that protects the host and the hot-swappable board from damage due to short circuits or excessive load currents. This is achieved through the use of a timed circuit breaker function that limits the duration of the overcurrent condition. Furthermore, the product offers an adjustable overvoltage protection and undervoltage lockout to ensure the connected load operates within the safe voltage range.

For ease of design and space-saving considerations, this Hot Swap controller is available in a 10-lead MSOP package. Its low quiescent current and the absence of a need for a separate power supply make it an efficient choice for portable and space-constrained applications. The LTC4224CMS-2#PBF also features a power good output that can be used to enable a downstream converter, indicating that the load capacitor has been sufficiently charged and the output voltage is within regulation.

Overall, the LTC4224CMS-2#PBF is a reliable and robust solution for hot swap applications in servers, network cards, and other electronic systems that require safe insertion and removal of circuit boards without interrupting system operation.

You May Also Be Interested in

STMicroelectronics
DISCRETE
Lowest to $8.7314
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess