Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications General
Features UVLO
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault
Operating Supply Voltage 2.3 V ~ 6 V
Operating Temperature Range 0°C ~ 70°C
Operating Supply Current 1.6mA
Mounting SMD
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-DFN (4x3)
Feature Pins FAULT, FILTER, ON, /RESET, TIMER
Win Source Part Number 783929-LTC4216CDE#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC4216
Introduction Date February 25, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4216CDE#PBF CAD Model

Description

The LTC4216CDE#PBF is a sophisticated hot swap controller designed by Linear Technology to ensure safe board insertion and removal from live backplanes. This integrated circuit allows a board to be safely hot-plugged by limiting the inrush current to prevent damage to connectors, backplane traces, and power supply components. It is a vital component for systems where maintenance or upgrades need to be performed without disrupting the operation of the rest of the equipment.

Key Features

  • Integrated MOSFET: The LTC4216CDE#PBF comes with an onboard N-channel MOSFET that can control the power supply to the load with precision.
  • Adjustable Current Limit: This device provides an adjustable overcurrent limit function which protects the system from excessive current draw that could lead to damage.
  • Overtemperature Protection: It features an overtemperature shutdown mechanism that ensures the protection of the board and the power system in the event of excessive heat.
  • Undervoltage Lockout: The LTC4216CDE#PBF is equipped with an undervoltage lockout (UVLO) feature that prevents operation at dangerously low voltages, which could otherwise lead to erratic system behavior.
  • Compact Design: Housed in a 12-lead DFN package, this hot swap controller is designed for space-constrained applications while providing robust protection features.

Applications

The LTC4216CDE#PBF is particularly well-suited for a variety of applications where hot swap functionality is required. These include:

  • RAID Systems
  • Network Servers
  • Telecommunications Equipment
  • Industrial Systems

Product Specifications

The LTC4216CDE#PBF operates over a wide voltage range and is designed to handle significant power levels, making it a versatile choice for many hot swap scenarios. Its specifications include:

  • Supply Voltage Range: 2.9V to 26.5V
  • Operating Temperature Range: -40°C to 85°C
  • Package: 12-Lead (4mm × 3mm) DFN

With its robust feature set and reliable performance, the LTC4216CDE#PBF from Linear Technology is an excellent choice for any system that requires safe and efficient hot swap capabilities.

You May Also Be Interested in

Analog Devices Inc.
Hot-Swap Controller and Digital Power
Lowest to €450.5841
ECAD model for ADM1275-3ARQZ
Microchip Technology
IC CTRLR/SEQUENCE HOTSWAP 14SOIC
Lowest to €5.6786
ECAD model for MIC2586R-1YM
Maxim Integrated
15A EFUSE WITH INTEGRATED FET
Lowest to €2.6165
ECAD model for MAX15093GWL+
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to €2.4506
ECAD model for MAX5901LAEUT
Maxim Integrated
IC CNTRLR HOT SWAP 8-SOIC
Lowest to €5.3257
ECAD model for MAX4271ESA+T
Analog Devices Inc.
Hot Swap Voltage Controllers 2.7V to 18V, 6A Integrated Hot-Swap/Elec
Lowest to €8.8368
ECAD model for MAX15096GWE+T
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Lowest to €4.6510
ECAD model for LTC4232IDHC
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to €16.6000
ECAD model for MAX5901ACEUT
Maxim Integrated
MAX5917 HOT-SWAP SWITCH
Lowest to €5.8265
ECAD model for MAX5917AESE

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention