EN
  • EN
  • DE

LTC4151IS-2#PBF

Part No LTC4151IS-2#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC CURRENT MONITOR(12BIT) 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Power Supply Monitor
Voltage - Input 7 V to 80 V
Supply Voltage - Operating 7 V to 80 V
Operating Supply Current 1.2mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 072613-LTC4151IS-2#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4151IS-2#PBF CAD Model

Description

LTC4151IS-2#PBF - High Voltage I2C Current and Voltage Monitor

The LTC4151IS-2#PBF is a sophisticated monitoring device from Linear Technology, now part of Analog Devices, designed to measure current and voltage with high accuracy. This product is an essential component for power management systems in a variety of applications, ranging from telecommunications and networking equipment to industrial systems and automotive electronics.

Key Features:

  • High Voltage Capability: The LTC4151IS-2#PBF can withstand and monitor voltages up to 80V, making it suitable for high voltage applications.
  • Precision Current Sensing: It offers precise current sensing capabilities, which is crucial for managing and protecting sensitive electronic components.
  • I2C Interface: The device communicates via an I2C interface, providing easy integration with microcontrollers and other digital systems.
  • 12-Bit ADC: It includes a 12-bit analog-to-digital converter for accurate voltage and current measurement, ensuring reliable data for system monitoring.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to 85°C, it is designed to function reliably in harsh environments.
  • Compact Package: Housed in a small 10-lead MSOP package, the LTC4151IS-2#PBF saves valuable board space in space-constrained applications.

Applications:

  • Telecommunication Systems
  • Networking Equipment
  • Industrial Systems
  • Automotive Electronics
  • Power Management Systems

The LTC4151IS-2#PBF is designed for ease of use, with minimal external components required for operation. Its robust feature set ensures that it can handle the rigorous demands of monitoring high voltage and current levels, which is essential for protecting and managing electronic systems. By integrating this product into your design, you can achieve precise monitoring, enhanced system reliability, and improved power management.

You May Also Be Interested in

Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
NXP / Nexperia
IC PFC CTRLR DCM 500KHZ 16SO
Lowest to $2.6900
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC CURR-MODE PWM CTLR 8-SOIC
Need more? Email Us
Texas Instruments
UCC2803-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1477 $57.0339
15+ $6.6853 $100.2795
24+ $6.4764 $155.4336
32+ $6.2675 $200.5600
42+ $6.0585 $254.4570
56+ $5.4318 $304.1808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess