EN
  • EN
  • DE

LTC4151IMS#TRPBF

Part No LTC4151IMS#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC CURRENT MONITOR(12BIT) 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Power Supply Monitor
Voltage - Input 7 V to 80 V
Supply Voltage - Operating 7 V to 80 V
Operating Supply Current 1.2mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 110830-LTC4151IMS#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4151IMS#TRPBF CAD Model

Description

Linear Technology LTC4151IMS#TRPBF High Voltage I2C Current and Voltage Monitor

The LTC4151IMS#TRPBF is a sophisticated monitoring device from Linear Technology, designed to keep a vigilant eye on the current and voltage levels in high voltage systems. This high-performance chip is an essential component for applications that demand precise power monitoring to ensure operational safety and efficiency.

Key Features:

  • Wide Operating Range: The LTC4151IMS#TRPBF can monitor systems with a supply voltage range from 7V to 80V, making it versatile for a broad spectrum of high voltage applications.
  • High Side Measurement: High side current sensing allows for the detection of current flowing to the load, providing a safer and more accurate measurement environment, as it does not interfere with the ground path of the load.
  • I2C Interface: The device features an I2C interface for communication, allowing for easy integration with microcontrollers and other digital systems. This digital interface provides real-time current and voltage monitoring with programmable alert and charge complete outputs.
  • 12-Bit ADC: It comes equipped with a 12-bit analog-to-digital converter that ensures high precision in measurement readings.
  • Low Power Consumption: Designed for efficiency, the LTC4151IMS#TRPBF operates with a low quiescent current, making it suitable for power-sensitive applications.

Applications:

  • Telecommunications
  • Industrial Systems
  • Automotive Electronics
  • Datacom Infrastructure
  • Battery Management Systems

The LTC4151IMS#TRPBF is housed in an MSOP-10 package, which is compact and suitable for space-constrained applications. Its robust design ensures reliable performance even in harsh environments, and its high accuracy makes it an excellent choice for critical applications where monitoring the power supply is paramount.

Whether you're designing a sophisticated server farm, an automotive power system, or a sensitive piece of industrial machinery, the LTC4151IMS#TRPBF from Linear Technology offers the precision, reliability, and ease of use necessary to ensure your systems run smoothly and safely.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Texas Instruments
IC CURR-MODE PWM CTLR 8-SOIC
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
NXP / Nexperia
IC PFC CTRLR DCM 500KHZ 16SO
Lowest to $2.6900
Texas Instruments
UCC2800-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3334 $51.3338
17+ $6.0172 $102.2924
26+ $5.8292 $151.5592
36+ $5.6411 $203.0796
46+ $5.4531 $250.8426
62+ $4.8890 $303.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,850 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess