EN
  • EN
  • DE

74LVQ244MTR

Part No 74LVQ244MTR
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST DUAL 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 2 V to 3.6 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 1009525-74LVQ244MTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVQ244MTR CAD Model

Description

STMicroelectronics 74LVQ244MTR Octal Buffer/Line Driver

The 74LVQ244MTR from STMicroelectronics is a high-performance, octal buffer and line driver designed to interface with 3.3V logic levels while providing the capability to drive heavily loaded outputs at high speeds. This integrated circuit is suitable for implementing buffer functions in a wide range of digital applications, especially where it is necessary to increase the load-driving capability of a digital circuit without compromising speed or power consumption.

Constructed with advanced low-voltage CMOS technology, the 74LVQ244MTR offers an optimal balance between speed and power consumption, operating with a voltage range of 2.5V to 3.6V. This makes it ideal for interfacing with high-speed microprocessors and microcontrollers in systems that require low power dissipation and high noise immunity.

The device features eight non-inverting buffers with 3-state outputs, which can be independently controlled via two output enable pins (OE1 and OE2). This allows for easier connection to buses and for bidirectional data flow, providing flexibility in complex digital systems. The 3-state outputs also ensure that multiple devices can share a common bus without interference when the outputs are in the high-impedance state.

With its wide operating temperature range from -40°C to +85°C, the 74LVQ244MTR is robust and reliable for industrial applications. The device is presented in a compact, surface-mount TSSOP-20 package, which is ideal for space-constrained applications where board real estate is at a premium.

Key features of the 74LVQ244MTR include:

  • Low-voltage operation (2.5V to 3.6V)
  • High-speed performance
  • Octal non-inverting buffer with 3-state outputs
  • Independent output enable controls for bus-oriented applications
  • Low power consumption
  • High noise immunity
  • Operational temperature range of -40°C to +85°C
  • Compact TSSOP-20 packaging

Whether used in computing, telecommunications, or consumer electronics, the 74LVQ244MTR provides a reliable solution for buffering and driving signals in a low-voltage environment. Its advanced features and robust performance make it a smart choice for designers looking to optimize their digital systems.

You May Also Be Interested in

ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 14-DIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess