EN
  • EN
  • DE

LTC4151CS-2#PBF

Part No LTC4151CS-2#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC CURRENT MONITOR(12BIT) 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Power Supply Monitor
Voltage - Input 7 V to 80 V
Supply Voltage - Operating 7 V to 80 V
Operating Supply Current 1.2mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 072611-LTC4151CS-2#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4151CS-2#PBF CAD Model

Description

Linear Technology LTC4151CS-2#PBF High Voltage I2C Current and Voltage Monitor

The LTC4151CS-2#PBF is a sophisticated current and voltage monitoring device from Linear Technology, designed to keep track of the power usage in high voltage systems. This high-performance monitor is capable of measuring the current from the source to the load, the system voltage, and the power supply voltage with high accuracy. It is particularly suitable for remote sensing and telemetry in advanced industrial, automotive, and telecommunication applications.

Key Features

  • High Voltage Range: The device is capable of monitoring a wide voltage range of up to 80V, making it an ideal choice for high voltage applications.
  • Precision Current Sensing: The LTC4151CS-2#PBF provides high accuracy current monitoring by using an external sense resistor in the range of milliohms.
  • I2C Interface: The device includes an I2C interface for communication, allowing for easy integration with a microcontroller or other I2C compatible devices.
  • 12-Bit ADC: It utilizes a 12-bit analog-to-digital converter for precise voltage and current measurement, ensuring detailed and accurate monitoring.
  • Low Operating Current: With a low operating current, the LTC4151CS-2#PBF is suitable for power-sensitive systems, contributing to overall energy efficiency.
  • Split Supply Option: It supports a split supply option which allows the device to measure a negative current flowing in the opposite direction of the sense resistor.
  • Robust Package: Packaged in a compact, 10-lead MSOP, the LTC4151CS-2#PBF is designed for space-constrained applications.

Applications

The LTC4151CS-2#PBF is versatile and can be used in a variety of applications, including:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial Systems
  • Automotive Electronics
  • Data Center Power Management
  • Battery Monitoring

With its robust feature set and high voltage capability, the LTC4151CS-2#PBF from Linear Technology is an excellent choice for designers who require precise power monitoring in complex systems. Its integration with I2C provides convenient data access for real-time monitoring and control, enhancing the reliability and performance of the overall system.

You May Also Be Interested in

Maxim Integrated
QUICK-PWM MASTER CONTROLLERS FOR
Lowest to $3.2271
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Intersil
IC OFFLINE SWITCH MULT TOP 8DFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
NXP / Nexperia
IC PFC CTRLR DCM 500KHZ 16SO
Lowest to $2.6900

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.2227 $76.8908
8+ $15.7727 $126.1816
12+ $15.2795 $183.3540
16+ $14.7863 $236.5808
21+ $14.2943 $300.1803
28+ $12.8147 $358.8116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess