EN
  • EN
  • DE

LTC4065LXEDC-4.1#TRMPBF

Part No LTC4065LXEDC-4.1#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description Linear Battery Charger Li-Ion/Li-Pol 250mA 4.1V 6-Pin DFN EP T/R / IC CHARGER LI-ION 6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Charge Current - Max 250mA
Battery Pack Voltage 4.1V
Voltage Supply MAX 5.5V
Operating Temperature Range -40°C ~ 85°C (TA)
Win Source Part Number 783871-LTC4065LXEDC-4.1#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4065LX-4.1
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4065LXEDC-4.1#TRMPBF CAD Model

Description

LTC4065LXEDC-4.1#TRMPBF - Linear Technology's Standalone Linear Li-Ion Battery Charger

The LTC4065LXEDC-4.1#TRMPBF is a highly compact, efficient, and reliable standalone linear battery charger for single-cell lithium-ion batteries, designed and manufactured by Linear Technology. It is an ideal solution for portable electronic devices due to its small footprint and simple external circuitry. This product is specifically engineered to provide safe and accurate charging to lithium-ion batteries, which are commonly used in modern electronics such as smartphones, digital cameras, and portable medical devices.

One of the key features of the LTC4065LXEDC-4.1#TRMPBF is its programmable charge current, which can be set with a single external resistor. The charger is capable of delivering up to 950mA of charge current, making it suitable for a wide range of battery capacities. Additionally, the device includes an internal thermal feedback mechanism that optimizes the charge rate to prevent overheating, ensuring the charging process is both fast and safe.

The LTC4065LXEDC-4.1#TRMPBF also incorporates a range of safety features to protect both the battery and the charger. These include automatic recharge, an end-of-charge status output, and a charge termination timer. Furthermore, the charger has built-in overvoltage protection to prevent damage to the battery in the event of an input voltage spike, as well as undervoltage lockout to ensure the charger operates only when the input voltage is within a safe range.

Designed for space-constrained applications, the LTC4065LXEDC-4.1#TRMPBF is available in a small 2mm x 2mm DFN package. This tiny form factor, combined with its minimal external component requirements, makes it an excellent choice for portable applications where space is at a premium.

Overall, the LTC4065LXEDC-4.1#TRMPBF from Linear Technology is a highly versatile and reliable charging solution that offers both performance and convenience for designers of portable electronic devices. With its advanced charging capabilities and comprehensive safety features, this product ensures that your lithium-ion batteries are charged quickly, efficiently, and safely.

You May Also Be Interested in

Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1755 $52.8975
105+ $0.9645 $101.2725
165+ $0.9344 $154.1760
225+ $0.9042 $203.4450
290+ $0.8741 $253.4890
385+ $0.7837 $301.7245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess