EN
  • EN
  • DE

MIC2860-2DYC6-TR

Part No MIC2860-2DYC6-TR
Manufacturer Microchip Technology
Catalog Board Mount LED Drivers
Description LED Driver 2 Segment 6-Pin SC-70 T/R / IC LED DRIVER LINEAR DIM SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Type Linear
Internal Switch(s) Yes
Number of Outputs 2
Voltage Supply MIN 3V
Voltage Supply MAX 5.5V
Voltage - Output 0 V ~ 5.5 V
Output Current per Channel 30.2mA
Dimming Single-Wire
Applications Backlight
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 6-TSSOP, SC-88, SOT-363
Manufacturer Package SC-70-6
Win Source Part Number 788563-MIC2860-2DYC6-TR
Popularity Medium
Supply and Demand Status Balance
Family Name MIC2860-2D
Introduction Date July 01, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MIC2860-2DYC6-TR CAD Model

Description

Microchip Technology MIC2860-2DYC6-TR LED Driver

The MIC2860-2DYC6-TR from Microchip Technology is a highly-efficient, compact, and versatile LED driver designed for driving two channels of LEDs. Ideal for portable applications, this driver is optimized to operate over a wide input voltage range, making it suitable for battery-powered devices where power efficiency is critical.

Key Features:

  • Input Voltage Range: The device supports an input voltage range from 2.5V to 5.5V, accommodating a variety of power sources.
  • Dual Channel Output: It is capable of driving two channels of LEDs, which can be used for backlighting in LCD displays or as indicators.
  • High Efficiency: With an efficiency rate of up to 92%, the MIC2860-2DYC6-TR ensures minimal power loss and extended battery life in portable applications.
  • Small Footprint: Housed in a tiny 6-pin 2x2mm Thin DFN package, it requires minimal board space, making it ideal for space-constrained designs.
  • Adjustable Brightness: The LED current can be adjusted via an external resistor, providing flexibility in controlling the brightness level of the LEDs.
  • Thermal Protection: It includes thermal shutdown protection to prevent damage from overheating, enhancing the reliability and longevity of the device.

Applications:

The MIC2860-2DYC6-TR is well-suited for a wide range of applications, including:

  • Smartphone and tablet backlighting
  • Portable media players
  • GPS devices
  • Handheld gaming systems
  • Portable medical devices

Performance and Reliability:

Microchip Technology's commitment to quality ensures that the MIC2860-2DYC6-TR LED driver provides consistent performance and reliability. The device's built-in safety features, such as over-temperature protection and open LED protection, safeguard your application against common fault conditions.

Ordering Information:

The product is available in tape and reel packaging, denoted by the "-TR" suffix, facilitating efficient assembly for mass production. The MIC2860-2DYC6-TR is RoHS compliant and lead-free, adhering to environmental standards and regulations.

For detailed technical specifications, application circuits, and layout recommendations, refer to the official datasheet and design guides provided by Microchip Technology.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess