LTC3781EG High Efficiency, Synchronous, 4-Switch Buck-Boost Controller
The LTC3781EG is a versatile, high performance buck-boost controller designed by Linear Technology to manage power supplies that require a wide input voltage range. It is a synchronous, 4-switch controller that efficiently converts input voltages above, below, or equal to the output voltage. The LTC3781EG is ideal for applications such as automotive, industrial, and telecommunications systems where the input voltage can vary significantly due to fluctuations or battery discharge.
Main Features:
- Wide Input Voltage Range: The LTC3781EG operates with an input voltage range from 4.5V to 38V, making it suitable for a variety of supply sources.
- Output Voltage Range: It can provide an output voltage range from 0.8V up to 38V, which is beneficial for systems requiring a stable and adjustable supply voltage.
- Synchronous Operation: The synchronous rectification feature enhances efficiency by reducing power loss, which is crucial for battery-powered devices.
- Phase-Lockable Frequency: With a phase-lockable frequency of 250kHz to 410kHz, the LTC3781EG allows for noise-sensitive applications to minimize electromagnetic interference (EMI).
- Current Mode Control: This feature provides excellent line and load regulation and ensures stable operation with a wide variety of inductors and capacitors.
Additional Specifications:
- Integrated 1.1Ω N-channel MOSFET gate drivers for the top switches
- Low minimum on-time of only 100ns, which is perfect for high step-down ratio applications at high frequency
- Power good output voltage monitor
- Adjustable soft-start to limit inrush current during startup
- Short-circuit protection to safeguard the device and the load
The LTC3781EG is available in a 28-lead SSOP package, which provides a compact solution for space-constrained applications. With its robust design and comprehensive feature set, the LTC3781EG stands out as a high-quality power management solution for designers looking to optimize the performance and reliability of their systems.
Overall, the LTC3781EG from Linear Technology is a sophisticated, high-efficiency buck-boost controller that addresses the needs of a wide range of power supply designs, ensuring stable operation even under the most demanding conditions.