EN
  • EN
  • DE

LTC3765IMSE#PBF

Part No LTC3765IMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC CONTROLLER GATE DR 16MSOP / DC/DC Cntrlr Single-OUT 430kHz Automotive 16-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series Direct Flux Limit
Packaging Tube
Applications Secondary-Side Controller
Operating Supply Voltage 7.7 V ~ 14.5 V
Operating Supply Current 1.7mA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Win Source Part Number 783604-LTC3765IMSE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3765
Introduction Date July 18, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3765IMSE#PBF CAD Model

Description

Product Overview: LTC3765IMSE#PBF

The LTC3765IMSE#PBF is a high-performance integrated circuit from Linear Technology, designed for the precise control of power supplies. This advanced chip is particularly well-suited for applications requiring efficient and reliable power management, such as in telecommunications, data centers, and industrial systems.

Key Features

  • Precision Control: The LTC3765IMSE#PBF provides accurate control over output voltages, ensuring stable and consistent power delivery to sensitive electronic components.
  • Wide Input Voltage Range: This product can handle a broad range of input voltages, making it versatile for different power supply configurations.
  • Robust Thermal Performance: Encased in a thermally efficient MSOP (Medium Shrink Outline Package), the LTC3765IMSE#PBF is designed to operate reliably even in environments with elevated temperatures.
  • Advanced Protection Features: The device includes over-voltage, under-voltage, over-current, and over-temperature protection, safeguarding the power supply and connected components from potential damage.
  • Easy Integration: With its compact form factor and compatibility with standard surface-mount technology, this IC can be easily integrated into a wide range of power supply designs.

Applications

The LTC3765IMSE#PBF is ideal for use in:

  • Switching power supplies
  • DC/DC converters
  • Power distribution systems
  • Server and telecom power supplies
  • Redundant power systems

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC3765IMSE#PBF is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it performs as expected in critical applications. Additionally, the product is RoHS compliant, adhering to environmental standards and regulations.

Technical Specifications

For detailed technical specifications, designers and engineers should consult the datasheet provided by Linear Technology. This document includes information on the electrical characteristics, pin configurations, timing diagrams, and application circuits for the LTC3765IMSE#PBF.

With its combination of precision, versatility, and robustness, the LTC3765IMSE#PBF from Linear Technology is a top choice for designers looking to create reliable and efficient power supply solutions.

You May Also Be Interested in

Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
NXP / Nexperia
DCM/QR/CCM & MULTI MODE PFC + RE
Lowest to $2.6155
Maxim Integrated
QUICK-PWM MASTER CONTROLLERS FOR
Lowest to $3.2271
Texas Instruments
UCC2800-EP ENHANCED PRODUCT LOW-
Need more? Email Us
STMicroelectronics
ULTRA-EXTREME TEMPERATURE RANGE
Lowest to $10.1866
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
Texas Instruments
IC CURR-MODE PWM CTLR 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8136 $50.6448
44+ $2.3086 $101.5784
68+ $2.2365 $152.0820
93+ $2.1643 $201.2799
120+ $2.0922 $251.0640
160+ $1.8758 $300.1280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,020 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess