Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Type RFID Reader
Frequency 13.56MHz
Standards ISO 14443, ISO 15693, ISO 18000-3
Interface SPI
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 110°C
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (5x5)
Win Source Part Number 1273935-TRF7964ARHBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TRF7964ARHB
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TRF7964ARHBR CAD Model

Description

The Texas Instruments TRF7964ARHBR is a high-performance RFID reader that operates @ a frequency of 13.56MHz.

  • Package: 32-VFQFN Exposed Pad
  • Operating Temperature: -40°C to 110°C
  • Standards Compatibility: ISO 14443, ISO 15693, and ISO 18000-3
  • Interface: SPI
  • Operating Supply Voltage: 2.7 V to 5.5 V
  • Applications: RF/IF and RFID
  • Estimated EOL Date: 2028
  • Compliance: halogen-free

You May Also Be Interested in

NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC
Need more? Email Us
ECAD model for MF1S5030XDA8/V1J
NXP / Nexperia
IC RFID TRANSP 125KHZ PLLMC
Need more? Email Us
ECAD model for HT1MOA4S30/E/3J
NXP / Nexperia
NT4H2421TT - NFC/RFID TAG AND TR
Need more? Email Us
ECAD model for NT4H2421TTDUD/02Z
Harwin Inc.
RFI SHLD CLIP SS TIN SOLDER
Lowest to $0.3322
ECAD model for S0991-46R
Texas Instruments
LOW-FREQUENCY ANTENNA DRIVER FOR PASSIVE START AND PASSIVE ENTRY
Lowest to $5.5061
ECAD model for TPIC84000TPWPRQ1
STMicroelectronics
MOTOR CONTROL CONNECTOR EXPANSIO
Lowest to $6.5194
ECAD model for ST25R3920B-AQWT
NXP / Nexperia
FRACTIONAL-NPLL TRANSIC 16TSSOP
Need more? Email Us
ECAD model for PCH7900NTT/C0K,118
NXP / Nexperia
Token Plus IC, 40-HVQFN
Need more? Email Us
ECAD model for NCF29A7MHN4/0200IY
Infineon Technologies
CONTACTLESS POWER&SENSOR
Need more? Email Us
ECAD model for NAC1081XTMA1

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4907 $52.3047
49+ $2.0436 $100.1364
76+ $1.9798 $150.4648
105+ $1.9159 $201.1695
135+ $1.8520 $250.0200
181+ $1.6605 $300.5505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 13,760 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention