EN
  • EN
  • DE

LTC3728CUH

Part No LTC3728CUH
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072396-LTC3728CUH
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3728CUH CAD Model

Description

LTC3728CUH - High Efficiency, Dual Synchronous Step-Down Switching Regulator

The LTC3728CUH, designed and manufactured by Linear Technology, is a high-performance, dual synchronous step-down switching regulator that offers a compact and efficient power management solution for a variety of applications. This regulator is housed in a QFN-32 package and is designed to operate over a wide input voltage range, making it suitable for use in systems powered by multi-cell batteries or regulated 5V and 12V power rails.

Key Features:

  • Wide Input Voltage Range: The LTC3728CUH operates from an input voltage range of 2.75V to 9.8V, accommodating a variety of power sources.
  • Dual Outputs: It features two independent output channels, each capable of delivering up to 3A of continuous output current, making it ideal for dual supply applications.
  • High Efficiency: The device employs synchronous rectification to achieve high efficiency, which is crucial for battery-powered devices where power conservation is key.
  • Adjustable Switching Frequency: The switching frequency is programmable from 200kHz to 600kHz, or it can be synchronized to an external clock, providing design flexibility and optimization of component size and efficiency.
  • Current Mode Control: Current mode control provides excellent line and load transient response.

Applications:

The LTC3728CUH is versatile and can be used in a wide array of applications, including:

  • Portable Computers
  • Distributed Power Systems
  • Networking Equipment
  • Industrial Supplies

Protection Features:

The LTC3728CUH incorporates several protection features to ensure reliable operation under adverse conditions:

  • Overcurrent Protection: Both channels have independent cycle-by-cycle overcurrent protection.
  • Soft-Start: Integrated soft-start functionality limits inrush current during startup.
  • Thermal Protection: Thermal shutdown circuitry protects the device from overheating.

With its robust feature set and dual-channel capability, the LTC3728CUH is a comprehensive power management solution that meets the needs of modern electronic systems requiring efficient, reliable power delivery.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess