EN
  • EN
  • DE

LTC3689EUD#TRPBF

Part No LTC3689EUD#TRPBF
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 97220-LTC3689EUD#TRPBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3689EUD#TRPBF CAD Model

Description

Linear Technology's LTC3689EUD#TRPBF: A Robust, Efficient DC/DC Converter

The LTC3689EUD#TRPBF is a high-performance, synchronous step-down DC/DC converter brought to you by Linear Technology, an industry leader in analog integrated circuits. This versatile component is designed to meet a wide range of power supply requirements with its adjustable output voltage and integrated switches. Its compact QFN package is ideal for space-constrained applications, making it a top choice for engineers and designers looking for a reliable power management solution.

Key Features and Benefits

  • Wide Input Voltage Range: The LTC3689EUD#TRPBF operates with an input voltage range of 4.5V to 36V, accommodating a variety of sources, including industrial supplies and automotive batteries.
  • Adjustable Output Voltage: Users can set the output voltage from 0.6V to VIN, ensuring compatibility with modern microprocessors and FPGA cores that require low-voltage, high-current supplies.
  • High Efficiency: With its synchronous operation, the converter minimizes power loss and maximizes efficiency, which is critical for thermal management and energy savings in portable and battery-powered devices.
  • Programmable Frequency: The switching frequency can be programmed from 300kHz to 3MHz or synchronized to an external clock, allowing for flexibility in design and optimization of inductor size and performance.
  • Robust Protection Features: The device includes overvoltage, overcurrent, and over-temperature protection, ensuring the longevity and reliability of both the converter and the end application.
  • Compact Footprint: Housed in a 16-lead QFN package, the LTC3689EUD#TRPBF saves valuable board space without compromising on power or features.

Applications

The LTC3689EUD#TRPBF is well-suited for a wide array of applications, ranging from automotive and industrial systems to telecommunications and portable devices. Its robust design and flexible features make it an excellent choice for power regulation in sensitive electronics, such as embedded systems, data storage platforms, and high-density power supplies.

With its combination of high efficiency, programmable features, and compact design, the LTC3689EUD#TRPBF from Linear Technology stands out as a sophisticated solution for modern DC/DC conversion challenges. Whether for new designs or upgrades to existing systems, this converter is engineered to deliver stable, reliable performance in the most demanding environments.

You May Also Be Interested in

Lite-On Inc.
Lowest to $0.1617
Intel
Need more? Email Us
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0092
Leshan Radio
Switching diode
Lowest to $0.0127
Leshan Radio
Switching diode
Lowest to $0.0295
ON Semiconductor
Lowest to $0.0093
LSI Computer Systems
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess